LMSM -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
LMSM
Description
Plastic Moulded Housing
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Description
Plastic Moulded Housing
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Datasheet
Suppliers
Proximity Sensors, Magnets
LMSM
Plastic Moulded Housing
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
- Plastic Moulded Housing
- Size: Length: 23.0mm (0.906in)
- Height: 6.0mm (0.236in)
- Width: 14.0mm (0.551in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
LMSM |
|
Product Name
|
Proximity Sensors, Magnets |
|
Width
|
0.5512 inch (14 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt
View Details