Comus International Proximity Sensors, Magnets PRM

Description
Cylindrical Magnet Size: Length 20.0mm Diameter 6.0mm Material: Alnico
Request a Quote Datasheet
Description
Cylindrical Magnet Size: Length 20.0mm Diameter 6.0mm Material: Alnico
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnets - PRM - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnets
PRM
Proximity Sensors, Magnets PRM
Cylindrical Magnet Size: Length 20.0mm Diameter 6.0mm Material: Alnico
  • Cylindrical Magnet
  • Size: Length 20.0mm Diameter 6.0mm
  • Material: Alnico
Supplier's Site Datasheet
Sensor Matched Magnets - 1835-PRM-ND - DigiKey
Thief River Falls, MN, United States
Sensor Matched Magnets
1835-PRM-ND
Sensor Matched Magnets 1835-PRM-ND
"Magnet 0.236"" Dia x 0.709"" L (6.00mm x 18.00mm) Housing"

"Magnet 0.236"" Dia x 0.709"" L (6.00mm x 18.00mm) Housing"

Buy Now Datasheet

Technical Specifications

  Comus International DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number PRM 1835-PRM-ND
Product Name Proximity Sensors, Magnets Sensor Matched Magnets
Material Alnico Aluminum-Nickel-Cobalt
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Magnets - 107888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 10.8 lbs (4.9 kg)
Geometry Pot
Width 0.7874 inch (20 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details