Comus International Proximity Sensors, Magnets M1219-1

Description
Disc Magnet Size: Diameter: 3.0mm (.118in) Length: 1.0mm (.039in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength
Request a Quote Datasheet
Description
Disc Magnet Size: Diameter: 3.0mm (.118in) Length: 1.0mm (.039in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Proximity Sensors, Magnets
M1219-1
Proximity Sensors, Magnets M1219-1
Disc Magnet Size: Diameter: 3.0mm (.118in) Length: 1.0mm (.039in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength
  • Disc Magnet
  • Size: Diameter: 3.0mm (.118in) Length: 1.0mm (.039in)
  • Material: Neodymium Iron Boron (NdFeb) Nickel Plated
  • Features: High Strength
Supplier's Site Datasheet
Multi Purpose Magnets - 1835-M1219-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
1835-M1219-1-ND
Multi Purpose Magnets 1835-M1219-1-ND
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.12"" Dia x 0.04"" H (3.0mm x 1.0mm)"

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.12"" Dia x 0.04"" H (3.0mm x 1.0mm)"

Buy Now Datasheet

Technical Specifications

  Comus International DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number M1219-1 1835-M1219-1-ND
Product Name Proximity Sensors, Magnets Multi Purpose Magnets
Material Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated Neodymium Iron Boron
Industrial Magnets Individual Magnets; Rare-Earth Magnet
Magnet Grade N30H
Unlock Full Specs
to access all available technical data

Similar Products

Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details