M1219-10 -- PROXIMITY SENSORS, MAGNETS
Comus International
Proximity Sensors, Magnets
M1219-10
Description
Disc Magnet
Size: Diameter: 22.0mm Length: 2.0mm
Nickel Plated
Features: High Strength
Datasheet
Description
Disc Magnet
Size: Diameter: 22.0mm Length: 2.0mm
Nickel Plated
Features: High Strength
Datasheet
Suppliers
Disc Magnet
Size: Diameter: 22.0mm Length: 2.0mm
Nickel Plated
Features: High Strength
- Disc Magnet
- Size: Diameter: 22.0mm Length: 2.0mm
- Nickel Plated
- Features: High Strength
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
M1219-10 |
|
Product Name
|
Proximity Sensors, Magnets |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Neodymium Iron Boron
Holding Force
18.3 lbs (8.3 kg)
Width
0.7874 inch (20 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material
Aluminum-Nickel-Cobalt
Manufacturing Method
Cast
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details