Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Don't get screwed! Our screw pack features a convenient jar, starting point and factory-installed washer. If you've encountered difficult part numbers, this product is for you. The SCREW series offers... | |
| Features 125V/15A max. receptacle Mounts to 35mm DIN rail (not included) 3.6"H x 2.4"W x 1.9"D CE, UL/cUL component recognized Part Details Click Part No, below, for details (e.g., Product... | |
| Features Constructed in 12-gauge steel. Sold in pairs. EIA/TIA compliant drilled and tapped 10-32 holes. Rack Mounting hardware is sold separately. Cabinet mounting hardware is not included. Rails come included... | |
| Features Constructed in 16-gauge steel. Designed to fit most Hammond cabinets and may be compatible with cabinets made by others. The folded (flange) edges increase strength and ease of managing... | |
| Features Constructed in 16-gauge steel. Easily installs into SDC Series using the included hardware. Includes quarter-turn lock and hinges to mount on the cabinet. Door Options solid door, 63% Vented... | |
| Features Constructed in 16-Gauge Steel. The formed cable manager's body includes two quick-release doors. Mounts vertically inside Hammond rack cabinets. Available in two rack heights. Designed to work with our... | |
| Features Designed for field installation on most 1418 Series single door enclosures (does not fit 1418 J Series). Available with key locking and non-locking handles. Single point kits include a... | |
| Features Designed to secure and organize cables. Cut-to-size roll is convenient for different requirements. Reusable hook-and-loop design. Nylon construction will not degrade or Interfere with data transmission. Sold individually, packaged... | |
| Features Kits are used as accessory to standard Hammond panels (sold separately) Allows panel to be mounted in front part of enclosure Hinge permits access behind panel Sealing washers preserve... | |
| Features Provides space between enclosure and mounting surface Installs into pre-drilled mounting holes in rear of enclosure Offered in several lengths 316L stainless steel construction Set of 4 Part Details... | |
| Features Provides support for horizontal runs of heavy cable bundles. Includes waterfall edges for cable bend radius for a smooth manager transition. Finished in textured RAL9005 black powder paint finish. | |
| Features Slotted and Phillips pan head for use with a Bladed or Phillips screw driver. Easily installed/removed by hand with no tools required. Includes factory installed, mar-resistant nylon washer. Heat-treated... | |
| Features Sturdy, reversible steel slam-latch door/cover with pinch-trigger handle included. Available in 6”, 8”, 10” or 12” widths. Metal finger features sturdy T-shape steel fingers are spaced at 2RU and... | |
| The SDRK is a retrofit kit for existing C4 and H1 server cabinets. We've redesigned our split door latch for improved in-field performance. The kit includes: Two (2) injection-molded lock-rod... | |
| VFM RISER RB-2P/DNRR/DC4R | |
| Designed to equalize internal / external pressure and temperature Ventilators assist in condensation prevention by allowing enclosures to breathe Internal baffles create airflow pattern that allows air to pass between... | |
| Designed to equalize internal / external pressure and temperature Ventilators assist in condensation prevention by allowing enclosures to breathe Suitable for most types of metallic and non-metallic enclosures Molded in... | |
| Designed to equalize internal / external pressure and temperature Ventilators assist in condensation prevention by allowing enclosures to breathe Suitable for most types of metallic and non-metallic enclosures Molded in... | |
| Packaged individually. Provides for controlled pressure compensation due to temperature variations (i.e. night/day operation). Recommend two plugs per cabinet in opposite locations. Minimum cutout diameter 1.46" Includes sealing gasket Part... |
| << Prev |