Electro Optical Components, Inc. Datasheets for Imaging Spectrometers
Imaging Spectrometers are instruments used in hyperspectral imaging and imaging spectroscopy to acquire spectrally resolved images.
Imaging Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| EOC-SI-D030 Car multi-function pretreatment meter is designed for pretreating trace detection including food safety, SERS etc. It integrates ultrasonic dissolution, centrifuge, and air drying and water bath heating. It's portable,... | |
| The BlackEye is a linescan (pushbroom) mid-infrared (MIR) hyperspectral imaging camera that allows the acquisition of real-time data with high spatial and spectral resolution. This high-sensitive and ultra-fast camera is... | |
| The enormous versatility of spectroscopy allows its application in a variety of applications, including hyperspectral imaging, chemical imaging and infrared (IR) cameras for imaging and processing. Spectral imaging and hyperspectral... | |
| The GreenEye is a linescan (pushbroom) visible and near-infrared (VNIR) hyperspectral imaging camera that allows the acquisition of real-time spectral data with very high spatial resolution. In addition to chemical... | |
| The OrangeEye Lab is a laboratory spectral imaging camera for VIS and VNIR with the spectral range from 500 to 950 nm. The system is based on a pushbroom imager... | |
| The RedEye is a linescan (pushbroom) hyperspectral imaging camera in the near-infrared (NIR) spectral range (950 – 1700 nm or 1200 – 2200 nm) that allows the acquisition of real-time... | |
| The Spectral Imaging System UV is a highperformance spectral imaging systemdesigned for UV applications that require deep UV wavelength range and good imaging performance. This spectral imaging systems is based... | |
| The Spectral Imaging System VNIR is a high performance spectral imaging system designed for VNIR applications. Like most inno-spec spectral imaging systems the Spectral Imaging System VNIR is based on... |