Electro Optical Components, Inc. Datasheets for Radiation Detectors
Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses.
Radiation Detectors: Learn more
| Product Name | Notes |
|---|---|
| Features: Fixing method : 2 Fixing Hole Power : DC 9V (AC220V 50/60 Hz Adapter) Display Absolute Optical Power : Max. 100 mW/cm2 (Standard) Relative Power : Max. 100... | |
| Features: Fixing method : Panel Insertion Power : AC 100 ~ 240V (50/60Hz Display : Absolute Optical Power (Max. 100 mW/cm2) Output 2 Relay (NO&COM, NC&COM) 4-20 mA Current (Option)... | |
| Features: Fixing method : Panel Insertion Power : AC 200 ~ 240V (50/60Hz) Display Relative Power (%) Accumulative Time (Hours) Absolute Optical Power (mW/cm<sup>2</sup>) 3 Color LED (Green, Yellow, Red)... | |
| Features: Fixing method : Panel Insertion Power : Display : AC 85 ~ 265V (50/60Hz) Display Absolute Optical Power : Max. 20 mW/cm<sup>2</sup> Relative Power (unit : %) Accumulative Time... | |
| SemeaAlert-Gamma is designed to alert those who are concerned about accidental exposure to ionizing radiation hazards in the environment. This product features high sensitivity and an instant response time (of... | |
| A Scintillator Detector is used to measure charged particles and gamma rays. The scintillations produced by these charged particles and gamma rays in a phosphor are detected and amplified by... | |
| Custom scintillation detectors assembly can be manufactured upon your request. Different scintillators and tubes can be integrated into gamma scintillation detectors. · NaI(Tl) scintillation detector 1”x1”,2”x2”,3”x3”,4” x4”x16” · LaBr3(Ce)/CeBr3 scintillation... | |
| CVD diamond is used as a radiation detector for medical and high energy physics applications. Major fields of application include medical dositry, neutron detectors, UV laser systems and X-ray and... | |
| GenUV, the leading company for the solution of light sense, released the multi-functional portable UV measuring instrument. This product can measure the electricity of UV source very clearly based on... | |
| HZYH-01 standard handheld gamma spectrometer is mainly used to identify the types and categories of radionuclides in radioactive material on site, to detect and alarm gamma radiation level, and to... | |
| SemeaTech’s 3cc Cesium Iodine Gamma Sensor Module consists of a cesium iodide crystal, a photodiode, and a high-gain preamplifier that can be used to measure X and γ radiation from... | |
| The unit’s rugged, cost effective design features many of the operating advantages of more expensive UV light meters. The Meter comes with a detachable sensor probe (3 detector range options),... | |
| This mini-Gamma sensor uses a 4x4x8mm Cesium Iodine (CsI) scintillator that is a radiation-sensitive crystal as the detection component. It works with a PIN diode to convert the radiation to... | |
| Detection of radioactive materials Reliable detection of low activities Energy range of gamma radiation: 40 keV – 3 MeV Sensitivity for gamma radiation: 662 keV, typical 2.4 cps/μSv/h Threshold setting... |