Electro Optical Components, Inc. Datasheets for Photosensor Modules
Photosensor modules are compact light detectors with built-in power supplies. They use photomultiplier tubes, avalanche photodiodes, PN photodiodes, or PIN photodiodes.
Photosensor Modules: Learn more
| Product Name | Notes |
|---|---|
| FEATURES Ultra-low noise, NEP ≤ 10 fW/√Hz Si and InGaAs models cover the wavelength range from 320 to 1700 nm Bandwidth DC to 2 kHz Transimpedance gain switchable 109 V/A,... | |
| By combining state of the art Si and InGaAs photodiodes with the proven and outstanding FEMTO LCA Current Amplifier technology we designed a new family of photoreceivers with a remarkable... | |
| FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be... | |
| Fluorescence cards are based on rare-earth ions embedding in special solid state matrix coated on a substrate and laminated with clear plastic sheeting (IR detector card - FID-C) or incorporated... | |
| The Low-noise balanced photoreceivers of the HBPR series offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of... | |
| The series HCA-S-200M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-200M is available with either a fast large area Si or InGaAs... | |
| The series HCA-S-400M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-400M is available with either a fast Si or InGaAs photodiode covering... | |
| Adjustable Conversion Gain from 103 to 1011 V/W Equ. Input Noise down to 10 fW/√Hz Bandwidth up to 500 kHz Rise Time down to 700 ns Calibration Traceable... | |
| Adjustable transimpedance gain from 102 to 108V/A Wide bandwidth up to 200 MHz Various Si and InGaAs models cover the 320 to 1,700 nm wavelength range High... | |
| Si and InGaAs Photodiodes Wavelength Range from 320 to 1700 nm Bandwidth from 10 kHz up to 2 GHz Max. Conversion Gain 4.8 x 103 V/W Min. NEP approx. | |
| Ultra-Low-Noise – Min. NEP 0.7 fW/√Hz allows direct detection down to 50fW Transimpedance Amplifier with High Gain up to 1012 V/A Included Wavelength Range from 320 nm to 1700... |