Electro Optical Components, Inc. Datasheets for High Voltage Power Supplies
High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts.
High Voltage Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| SDS can also provide a High Voltage Linear Ramp Generator typically 0 to 1500V in 100ns to 1ms. These two parameters are fully adjustable by the user. The main application... | |
| SDS manufactures complete power bases upon request to match your photomultipliers of tube diameters of 25mm (1 inch), 28mm (1 1/8 inch), and 51mm (2 inch). For an easy use... | |
| Systems Development & Solutions (SDS) broadens its product line to respond to specific market demands with new developments in high-voltage power supply units. Using its longstanding expertise in high-voltage supply... |