Electro Optical Components, Inc. Datasheets for Infrared Spectrometers
Infrared (IR) spectrometers measure the wavelength and intensity of the absorption of infrared light by a sample.
Infrared Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| EOC-SI-1000 uses a 1500-pixel linear CCD and can be used to the 200-1100nm wavelength range. The exposure time of the CCD detector can be controlled within 1ms. Customers can precisely... | |
| EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute... | |
| EOC-SI-2000P micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000P is perfect for fast detection attribute... | |
| EOC-SI-3000 Series are low-noise, high-resolution optic fiber spectrometer. It employs 2048pixels CCD sensor spectral response covering UV to NIR wavelength. Readout speed reach up to 10MHz, low noise signal process... | |
| EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15ºC. EOC-SI-5001 is... | |
| EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled , back-thinned CCD array, down to - 20ºC. It greatly reduces sensor noise resulting in almost... | |
| EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled , back-thinned CCD array, down to - 20ºC.It greatly reduces sensor noise resulting in almost 2... | |
| EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled , back-thinned CCD array, reduced dark current, CCD cooled down to -15ºC under constant temperature. It greatly... | |
| EOC-SI-8000 is designed for 900-2600nm NIR, miniature optic fiber spectrometer. It employs 256/512 pixels cooled InGaAs Array, semiconductor cooling technology CCD, cooled down to -20ºC under constant operating temperature, resulting... | |
| EOC-SI-8200 MID-IR spectrometer developed by EOC, and it employs Pyroelectric linear array sensor, linear variable filter (LVF), custom-made ultra-low noise CCD signal processing circuit, results in reducing sensor noise, improving... | |
| EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist... | |
| EOC-SI-9100-25 is a new portable hyperspectral field spectroradiometer that employs spectral range between 350-2500nm, and it's applied to fields of remote sensing measurement, crop monitoring, research of forest and oceanography... | |
| The EOC-SI-9100 is a new handheld hyperspectral field spectroradiometer that employs spectral range between 300-1100nm, and it's applied to fields of remote sensing measurement, crop monitoring, research of forest and... |