Electro Optical Components, Inc. Datasheets for DC Power Systems
DC power systems provide continuous DC power through multiple outputs. Most DC power systems include a battery backup, temperature compensation, and other features.
DC Power Systems: Learn more
| Product Name | Notes |
|---|---|
| SDS can also provide a High Voltage Linear Ramp Generator typically 0 to 1500V in 100ns to 1ms. These two parameters are fully adjustable by the user. The main application... | |
| SDS manufactures complete power bases upon request to match your photomultipliers of tube diameters of 25mm (1 inch), 28mm (1 1/8 inch), and 51mm (2 inch). For an easy use... |