Electro Optical Components, Inc. Datasheets for Diode Lasers
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more
| Product Name | Notes |
|---|---|
| Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 18... | |
| Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 55... | |
| Applications: Construction laser applications, Positioning, Light barriers, Leveling Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm | |
| Applications: Positioning, Construction laser applications Features: Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 40 mm, Diameter 10 mm... | |
| Applications: Positioning, Light barriers, Construction laser applications Features: Small dimension Dimensions: Length 20 mm, Diameter 10 mm | |
| Applications: Positioning, Metrology Features: Adjustable focus Dimensions: Length 29 mm, Diameter 11 mm | |
| Commonly used in chemistry to provide a fingerprint by which molecules can be identified, Raman Spectroscopy is a spectroscopic technique used to observe vibrational, rotational, and other low-frequency modes in... | |
| Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications... | |
| IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM... | |
| IMM Photonics develops and produces fiber optic components including receptacles, multiplex modules and fiber collimators in Germany. Nearly all of these components are customer-specific. Their fiber optic components are used... | |
| The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and... | |
| The ilumVISION laser diode module is designed for illumination in machine vision applications. With its homogeneous line it serves applications which needs a homogeneous illumination. The options “thin line” or... | |
| The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a... | |
| Wavelengths range – 1060-1750nm CW optical output power – up to 50mW Types of packages: To-Can (9mm), C/U-Mount and other packages on request | |
| Wavelengths range – 905-1800nm CW optical output power – up to 5W Pulse output power – up to 200W Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and... | |
| With its integrated thermoelectric cooler, the laser light source ilumLAS HP combines high optical output power with high stability (both optical output power and wavelength). It is available with a... |