Electro Optical Components, Inc. Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| Features: Multi-channel Process - Photometry High Optical throughput at characteristic wavelengths. Compatibility with a variety of light sources and filter spectrometers Special design for customer application Assembly with polymer or... | |
| art photonics development of specialty fibers for the Mid-Infrared region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Based on chalcogenide glasses (As2S3) they transmit IR-radiation in... | |
| art photonics GmbH development of specialty fibers for the Mid-IR region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Chalcogenide glasses (As2 S3) transmit IR-radiation in the... | |
| Features: NA:0.12-0.22, Customer design service available Fiber Number: 32, 64 Single Array or Double Array Applications: CTP Printing Medical Use | |
| FlexiRay® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay® laser cables exploitations for long term... | |
| Sterilizable ATR Fiber Probe is a new product of art photonics’ FlexiSpec® product line. This ATR Probes are produced with any type of ATR element and for any type of... | |
| Unique transmission spectra of PIR-&CIR-Fibers is in the excellent overlap with IR-emission spectra of Black Body in temperature range from 0° to 300°C (270-570K). Thus PIR-Fiber synergy with IR-detector or... | |
| High transmittance from 4 µm up to 18µm High flexibility and no toxicity Suitable for CO2- laser power delivery up to 50W Low attenuation at 10.6µm (0.1-0.5 dB/m) Standard fiber... | |
| High temperature resistance Increased durability, high strength, hermetically sealed Possibility of soldering, embedded fibers, bundles, pigtails, inlets to high vacuum art photonics Metal-Coated Silica Fibers are ideally suited for use... | |
| Special laser fiber structures Cool high power connectors HP-SMA and D80 Flexible and robust for high power & bright laser beams FlexiRay® cables from art photonics is the latest generation... |