Electro Optical Components, Inc. Datasheets for Optical Lens Assemblies
Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc.
Optical Lens Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Applications: Construction laser applications, Positioning, Light barriers, Leveling Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm | |
| Corresponding with Wavelength Technology's constant innovation and drive for excellence, they recently released their new beam expander mounting. This adjustable mount has been a widely accepted model that is able... | |
| The most common beam expander is Galilean type which usually has one negative input lens and one positive output lens. The beam expansion ratio for a Gaussian beam depends not... | |
| The Wavelength Technology beam shaper is designed to change the Gaussian profile of a light source (usually a laser) to a Top-Hat profile. Existing beam shaper designs have a maximum... |