Electro Optical Components, Inc. Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| SDS can also provide a High Voltage Linear Ramp Generator typically 0 to 1500V in 100ns to 1ms. These two parameters are fully adjustable by the user. The main application... | |
| SDS manufactures complete power bases upon request to match your photomultipliers of tube diameters of 25mm (1 inch), 28mm (1 1/8 inch), and 51mm (2 inch). For an easy use... | |
| Systems Development & Solutions (SDS) broadens its product line to respond to specific market demands with new developments in high-voltage power supply units. Using its longstanding expertise in high-voltage supply... |