Electro Optical Components, Inc. Datasheets for Optical Crystals
Optical crystals are transparent in different spectral regions, depending upon the crystal material.
Optical Crystals: Learn more
| Product Name | Notes |
|---|---|
| BaF2 crystal is a kind of fast scintillator, it has fast and slow luminescence component, and can be used to measure both energy spectrum and time spectrum. It is regarded... | |
| BGO scintillator is one of the most widely used scintillation materials of the oxide type, it is mechanically strong enough, non hygroscopicity, and has high atomic number and density values. | |
| CaF2:Eu is a scintillation material that used for detecting hundreds keV low energy gamma rays and charged particles. Because of its low effective atomic number, limit it in application of... | |
| CdWO4 crystal is an excellent scintillation detection material, it has features with high density, low afterglow, good radiation resistance, high light yield, and make it widely used in the medical... | |
| Ce:GAGG (Gd3Al2Ga3O12) is expected to be a new promising scintillator for single photon emission coputed tomography(SPECT), gamma-ray and compton electron detection. A high photon yield and emission peak around 520... | |
| Ce:YAG crystal has excellent mechanical properties and chemically resistant, it can be used in the detection of extreme environment, and enable to produce with thin screens. It also has high... | |
| Ce:YAP scintillator is a fast, mechanically strong and chemically resistant scintillation material. Its high mechanical properties enable precise machining and entrance windows can be made with a very thin aluminum... | |
| CsI(Tl) scintillator is one of the brightest scintillators. The maximum of the broad emission situated at 550nm is well suited for photodiode readout. | |
| Key Features · Fast decay time · High light output · Mechanical resistance and stability · High density andanti-radiation hardness | |
| NaI(Tl) crystal is the most widely used scintillation material, and among the scintillators, it has very excellent light output (in coincident with maximum efficiency region of PMT with bialkali photocathodes). |