Electro Optical Components, Inc. Datasheets for Signal Generators
Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more
| Product Name | Notes |
|---|---|
| ELECTRO OPTICAL COMPONENTS, Inc. has been serving the North American Photonics Industry with quality products for over 20 years. Through our partners we supply a variety of state-of-the-art, cutting-edge optics... | |
| High Voltage Pulse Generator | |
| MCP series consists in a minimum sized high-voltage power supply unit for low-impedance microchannel plates with resistive anode readout and exceptional stability better than 25ppm/°C over a -55°C/95°C range. The... | |
| QBD series Pockels cell drivers produce high voltage pulses with high repetition rates, fast risetimes (falltimes) and adjustable voltage amplitude. Drivers are available in two modifications: QBD-DN for pull-down scheme... | |
| SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators... |