Electro Optical Components, Inc. Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Amplifier AMT-07M converts the output current of a signal source (such as Mid-Infrared photodiode) into a voltage with amplification for subsequent use with various electronic systems, such as lock-in amplifiers,... | |
| Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals... | |
| PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – | |
| The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to... | |
| This 5000V series linear amplifier has been designed to drive large aperture electro optic modulators. It consists of two 0.4 – 3.0 kV linear amplifiers that together produce a differential... | |
| This is a linear Class A output video amplifier with a maximum differential output of 275V over the range d.c. to 7MHz. The two outputs can also be set to... | |
| 0.4 fA peak-peak noise Very high dynamic range: Sub-fA to 1 mA (>240 dB) Transimpedance (Gain) switchable from 1 x 104 to 1 x 1013 V/A Bandwidth up... | |
| Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a... | |
| Current and Voltage Input Working Frequency up to 45 kHz Adjustable Sensitivity, Time Constant and Phase Local and Remote Control Compact and EMI-Shielded Case In modern optoelectronic systems lock-in-amplificatio n... | |
| Gain Switchable in 10 dB Steps up to 70 dB Bandwidth 1 kHz to 1.2 GHz Bandwidth Independent of Gain Setting (Guaranteed) 1.9 dB (330 pV/√Hz) Local and Remote Gain... | |
| High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with... | |
| Minimum Input Noise 270 fA/√Hz Bandwidth up to 400 MHz Gain up to 106 V/A Flat frequency response Stabilized and Adjustable Bias Voltage Output for Biasing External Photodiodes EMI... | |
| Single and Dual Phase 19" Boards Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... 360° Current and Voltage Input Parameter Control by Local Switches and Opto-Isolated... | |
| Single and Dual Phase Rugged Aluminum Housing BNC Connectors for Input and Output Signals Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... +360° Current and Voltage... | |
| Variable gain from 103 to 1011 V/A Detection of sub-pA to 10 mA Bandwidth DC to 500 kHz Rise time down to 700 ns Low noise down to... | |
| Voltage amplifiers with switchable Gain up to 100 dB (x 100,000) Bandwidth DC to 100 kHz DC-Drift 0.6 μV/°C Input Noise down to 0.4 nV/√Hz Switchable AC/DC-Coupling Local and Remote... | |
| Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000) Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed) DC-Drift 0.3µV/°C Input Noise 2.3 nV/√Hz Local... | |
| Wide Dynamic Range up to 80 dB DC coupled input Switchable Input Range +20 μV ... +200 mV and +200 μV ... 2V Rise/Fall Time 5 ns... | |
| Wideband - Bandwidth up to 500 MHz Switchable Gain up to 60 dB (x 1,000) Noise down to 0.9 nV/√Hz True DC Coupling, Switchable to AC Offset Adjustable to Zero... |