Electro Optical Components, Inc. Datasheets for Fiber Optic Probes
Fiber optic probes collect light or spectra from extreme environments inside reaction vessels at high temperatures or pressures. Product types include UV-Vis spectroscopy probes, Raman spectroscopy probes, and refractometry probes.
Fiber Optic Probes: Learn more
| Product Name | Notes |
|---|---|
| CdZnTe probe is consisting of CZT crystal, low noise charge sensitive preamplifier and SK molding circuitry. The probe has features of high energy resolution, high sensitivity, small volume, light weight... | |
| Commonly used in chemistry to provide a fingerprint by which molecules can be identified, Raman Spectroscopy is a spectroscopic technique used to observe vibrational, rotational, and other low-frequency modes in... | |
| Fiber probes for process spectroscopy are based on coherent bundle design which provides the best coupling efficiency with spectrometers, light emitters (LED, lasers, lamps, etc.) and media of spectral analysis... | |
| FlexiSpec® product line from art photonics GmbH – is a cluster of innovative fiber optic probes and fiber couplers designed for online analytical analysis in broad spectral range – from... | |
| High throughput at Mid Infrared range On-line absorbance spectroscopy of liquids, pastes & soft solid surfaces Compatible with all FTIR, QCL and IR- Filter spectrometers Cost effective alternative to more... | |
| High throughput in any part of Near & Mid Infrared-spectrum ATR-tip shaped for immersion in liquid fl ow without dead zone Flexible and robust for industrial applications in harsh environment... | |
| High throughput in selected parts of Near & Mid Infrared-spectra ATR-tip shaped for immersion in liquid flow without dead zone Robust for industrial applications in harsh environment up to 250°C... | |
| On-line transmission spectroscopy in liquids at long distance High throughput in any part of UV –Vis to Mid Infrared spectra Flexible and robust for industrial applications in harsh environment Compatible... | |
| Process analysis during reaction free from optics contamination Retractable fiber probes cleaned in process with in-line wash and in-line calibration capabilities Manual, semi or fully automated process control systems made... | |
| On-line transmission spectroscopy in gases High throughput in any part of NIR-MIR spectra Flexible and robust for industrial applications Compatible with any spectrometer FlexiSpec® product line includes the latest generation... | |
| Splitting light from light source into several channels Combining light from light source into several sources Reshaping of light beam cross section copper coated high power fiber cable art photonics... |