Electro Optical Components, Inc. Datasheets for UV Sensors
UV sensors are designed to measure the power or intensity of incident ultraviolet (UV) radiation.
UV Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features: AlGaInN-based UV Sensor Horizontal Direction Detection Thread : PT 1 1/4″ Window : Quartz Glass Case Material : STS 316-L(1.4404 Water Resistance : 10 bar Cable Length : 5... | |
| Features: AlGaInN-based UV Sensor Housing Type Window: Quartz Glass Case Material: STS 316-L(1.4404 Water Resistance: 10 bar Cable Length: 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring... | |
| Features: AlGaInN-based UV sensor Optical fiber Fiber length: 1m(standard), customized length is available Applications: UV curing UV lamp/LED monitoring | |
| Features: AlGaInN-based UV Sensor Thread : NPT 1/2″ Window : Quartz Glass Case Material : STS 316-L (1.4404) Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications:... | |
| Features: AlGaInN-based UV Sensor Thread : PT 1/4″ Window : Quartz Glass Case Material : STS 316-L(1.4404) Water Resistance : 10 bar Cable Length : 5 m (Standard) | |
| Features: AlGaInN-based UV Sensor Thread : PT 3/4″ Window : Quartz Glass Case Material : STS 316-L(1.4404) Water Resistance : 10 bar Cable Length : 1 m (Standard) Applications: UV... | |
| Features: Fixing method : Installation at the Pole Display: UV Index indicating by using arrow, a dial hand indicates 12 different stages from 0 UVI to 11 UVI Both side... | |
| Features: Fixing method : Installation at the Pole Power : AC110/240V 50/60 Hz Display : 5 Color LED Applications: UV Index indicating in street, beach, swimming pool, park and... | |
| Features: InAIGaN-based UV sensor Quartz window Teflon diffuser (option) Case material : Aluminum Cable length : 5m(standard), customized length is available Applications: UV curing UV spectroscopy UV air purification UV... | |
| Features: InAIGaN-based UV Sensor Window : Quartz Dome Case Material : Aluminum Cable Length : 5 m (Standard) Applications: Measure the UV Index from Sunlight UV lamp/UV LED monitoring | |
| CVD diamond is used as a radiation detector for medical and high energy physics applications. Major fields of application include medical dositry, neutron detectors, UV laser systems and X-ray and... | |
| Features: AlGaInN-based UV Sensor Thread : PT 3/4″ Window : Quartz Glass Case Material : STS 316-L(1.4404) Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV... | |
| GenUV is the total solution specialist for UV detection technology. Their products are based on Gallium Nitride (GaN), Indium Gallium Nitride (InGaN) and Aluminum Gallium Nitride (AlGaN). They used this... | |
| GenUV offers a variety of UV meters and radiometers for monitoring broadband UV, UVA, UVB and UVC: Handheld portable, Benchtop, 16 channel version, outdoor meter with large informational display. | |
| UVI Checker used like an ear jack (No need for battery) Portable and Ultra-Small Size Case : Aluminum |