Electro Optical Components, Inc. Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Amplifier AMT-07M converts the output current of a signal source (such as Mid-Infrared photodiode) into a voltage with amplification for subsequent use with various electronic systems, such as lock-in amplifiers,... | |
| Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals... | |
| PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – | |
| The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to... | |
| 0.4 fA peak-peak noise Very high dynamic range: Sub-fA to 1 mA (>240 dB) Transimpedance (Gain) switchable from 1 x 104 to 1 x 1013 V/A Bandwidth up... | |
| Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a... | |
| Current and Voltage Input Working Frequency up to 45 kHz Adjustable Sensitivity, Time Constant and Phase Local and Remote Control Compact and EMI-Shielded Case In modern optoelectronic systems lock-in-amplificatio n... | |
| Gain Switchable in 10 dB Steps up to 70 dB Bandwidth 1 kHz to 1.2 GHz Bandwidth Independent of Gain Setting (Guaranteed) 1.9 dB (330 pV/√Hz) Local and Remote Gain... | |
| High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with... | |
| Minimum Input Noise 270 fA/√Hz Bandwidth up to 400 MHz Gain up to 106 V/A Flat frequency response Stabilized and Adjustable Bias Voltage Output for Biasing External Photodiodes EMI... | |
| Single and Dual Phase 19" Boards Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... 360° Current and Voltage Input Parameter Control by Local Switches and Opto-Isolated... | |
| Single and Dual Phase Rugged Aluminum Housing BNC Connectors for Input and Output Signals Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... +360° Current and Voltage... | |
| Variable gain from 103 to 1011 V/A Detection of sub-pA to 10 mA Bandwidth DC to 500 kHz Rise time down to 700 ns Low noise down to... | |
| Voltage amplifiers with switchable Gain up to 100 dB (x 100,000) Bandwidth DC to 100 kHz DC-Drift 0.6 μV/°C Input Noise down to 0.4 nV/√Hz Switchable AC/DC-Coupling Local and Remote... | |
| Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000) Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed) DC-Drift 0.3µV/°C Input Noise 2.3 nV/√Hz Local... | |
| Wide Dynamic Range up to 80 dB DC coupled input Switchable Input Range +20 μV ... +200 mV and +200 μV ... 2V Rise/Fall Time 5 ns... | |
| Wideband - Bandwidth up to 500 MHz Switchable Gain up to 60 dB (x 1,000) Noise down to 0.9 nV/√Hz True DC Coupling, Switchable to AC Offset Adjustable to Zero... |