Electro Optical Components, Inc. Datasheets for Raman Spectrometers
Raman spectrometers are used to determine chemical compositions based on the measurement of the wavelength and intensity of inelastically scattered light from molecules.
Raman Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| EOC-SI-R6600 is a set of 1064nm handheld Raman analyzer that is excel at fluorescence resistance suit to high fluorescence materials detection. With compact size, lightweight (961kg), and easy-to-held, it can... | |
| OC-SI-R6500 is the 4th generation handheld Raman analyzer, with compact size, lightweight (450g), and easy-to-held, it can be widely applied to industries of customs, public safety, lab, plant, warehouse, deck... |