Electro Optical Components, Inc. Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| Electro Optical Components offers high performance IR sources as well as pyroelectric, thermopile infrared detectors and PBS and PbSe infrared detectors. EOC offers high performance pulsable IR sources. Applications for... | |
| EOC supplies a wide range of infrared lamps primarily for the OEM market. Their products are used in near infrared (NIR) spectroscopy, non-dispersive infrared (NDIR) gas detectors for medical and... | |
| EOC’s family of pulsable infrared arrays provides broadband IR illumination for asset identification at medium to long range. Available in a variety of package and power configurations, the system may... | |
| IBSG Co. Ltd. was founded by several leading researchers from the Ioffe Physico-Technical Institute in 1992 and specialized in developing and manufacturing of optoelectronic devices for mid-infrared spectral range. They... | |
| IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM... | |
| LEDs for 1.6-2.4 µm spectral range are fabricated from narrow band-gap GaInAsSb/AlGaAsSb-ba sed heterostructures lattice matched to GaSb substrate. Maximum operating current at quasi-CW mode is 250 mA; Maximum operating... | |
| LEDs for 2800-5000 nm spectral range are fabricated from narrow band-gap InAsSb/InAsSbP-based heterostructures lattice-matched to InAs substrate. Maximum operating current at quasi-CW mode is 250 mA; Maximum operating current at... | |
| Very compact multi-element LED arrays and LED matrices emitting at one or different wavelengths Miniature dimensions of an LED chip (350 × 350 µm), Narrow-band emission spectrum, Short response time... |