Electro Optical Components, Inc. Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
| Product Name | Notes |
|---|---|
| Germanium is an excellent broadband Infrared (IR) window and substrate material. It has transmittance from 2.0 microns to 25 microns and with AR coatings has transmittance of an average of... | |
| Sapphire is an excellent material for windows and substrates requiring transmittance from UV to 6.0 microns. It is a tough, scratch resistant material that is excellent for abusive applications. It... | |
| Synthetic diamond made by Chemical Vapor Deposition (CVD) is a fast growing, cost effective material. Delivering the superior properties of diamond in larger sizes, at a lower cost and with... |