Electro Optical Components, Inc. Datasheets for Fiber Optic Attenuators
Fiber optic attenuators are devices that reduce signal power in fiber optic links by inducing a fixed or variable loss. They are used to control the power level of optical signals at the outputs of light sources and electrical-to-optical (E/O) converters. They are also used to test the linearity and dynamic range of photo sensors and photo detectors.
Fiber Optic Attenuators: Learn more
| Product Name | Notes |
|---|---|
| This optical attenuator can be used at wavelengths between 0.35-2.0μm. Maximum continuous rating is 200W/cm2 and peak power handling is up to 500MW/cm2 for q-switched pulses. If the... |