Electro Optical Components, Inc. Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 18... | |
| Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 55... | |
| Applications: Construction laser applications, Positioning, Light barriers, Leveling Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm | |
| Applications: Positioning, Construction laser applications Features: Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 40 mm, Diameter 10 mm... | |
| Applications: Positioning, Light barriers, Construction laser applications Features: Small dimension Dimensions: Length 20 mm, Diameter 10 mm | |
| Applications: Positioning, Metrology Features: Adjustable focus Dimensions: Length 29 mm, Diameter 11 mm | |
| Commonly used in chemistry to provide a fingerprint by which molecules can be identified, Raman Spectroscopy is a spectroscopic technique used to observe vibrational, rotational, and other low-frequency modes in... | |
| Electro Optical Component’s Compact Raman Laser offers the same narrow spectral width and wavelength stabilization as the bigger modules, but they are much smaller for Raman applications where size is... | |
| Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications... | |
| IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM... | |
| IMM Photonics develops and produces fiber optic components including receptacles, multiplex modules and fiber collimators in Germany. Nearly all of these components are customer-specific. Their fiber optic components are used... | |
| The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and... | |
| The ilumVISION laser diode module is designed for illumination in machine vision applications. With its homogeneous line it serves applications which needs a homogeneous illumination. The options “thin line” or... | |
| The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a... | |
| Wavelengths range – 1060-1750nm CW optical output power – up to 50mW Types of packages: To-Can (9mm), C/U-Mount and other packages on request | |
| Wavelengths range – 905-1800nm CW optical output power – up to 5W Pulse output power – up to 200W Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and... | |
| With its integrated thermoelectric cooler, the laser light source ilumLAS HP combines high optical output power with high stability (both optical output power and wavelength). It is available with a... |