Central Components Mfg. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features 13 to 71 contacts Right-angle, lower contact Surface mount (SMT), zero insertion force (ZIF) type Packaging on embossed tape via 13" reel (5,000 pcs max.) Plated with tin or... | |
| Features 4 to 32 contacts (See note, below left, for details) Right-angle, upper, lower, upper and lower contact versions Reversed position versions Surface mount (SMT), zero insertion force (ZIF), low... | |
| Features 4 to 50 contacts (S121 type up to 60 contacts) Right-angle, upper, lower, upper and lower contact versions Reversed position versions Surface mount (SMT), zero insertion force (ZIF) and... | |
| Features Available in male, female and three types: male B, B2 and B3; female B, B2 and B3 Female B, B2 and B3 also available as press fit, two rows... | |
| Features Available in male, female and three types: male C, C2 and C3; female C, C2 and C3 Female C, C2 and C3 also available as press fit, three rows... | |
| Features Available in male, female and three types: male Q, Q2 and Q3; female Q, Q2 and Q3 All contacts brass, three levels of selective gold plating available First-mate-last-brea k... | |
| Features Available in male, female and three types: male R, R2 and R3; female R, R2 and R3 Male R, R2 and R2 also available as press fit, three rows... | |
| Features Available in plain plastic, metalized plastic and aluminum Provides EMI/RFI suppression Integral strain relief for cable Easy snap together design available | |
| Features Chamfered angle entry holes for easy mating Dual wipe contacts for superior conductivity and continuity Stackable body design Standard black insulator color Multiple positions available Customization available Straight and... | |
| Features Chamfered angle entry holes for easy mating Multi-wipe contact design for superior conductivity and continuity Stackable body design Customization available Low profile body style Straight and right angle version... | |
| Features Compact low profile half pitch design Superior single wipe contact design Customization available Stackable body design Multiple plating options available Standard black insulator color Multiple positions available | |
| Features Conforms to Centronics standards Heavy duty contact design for long cycle life Industry standard 14, 24, 36 and 50 positions Offers fast, economical interconnection method Standard metal or all-plastic... | |
| Features Conforms to European DIN standards FCC compliant shielded versions available Visual and mechanical polarization Nickel plated shells for superior grounding, conductivity and EMI/RFI shielding Multiple circuit sizes available Multiple... | |
| Features Conforms to European DIN standards Nickel plated shells for superior grounding, conductivity and EMI/RFI shielding Visual and mechanical polarization Low profile design for compact applications Closed bottom design for... | |
| Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F with P3 plating option Designed with pre-loaded contacts for mass termination Available for flat, oval or round cable... | |
| Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F with P3 plating option FCC and AT&T approved palladium plating Conforms to UL1863 sec. 8 specifications Conforms to... | |
| Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F FCC and AT&T approved palladium plating available Conforms to UL1863 sec. 8 specifications Conforms to USOC requirements Multiple... | |
| Features Conforms to HDMI specifications 19 positions standard Entry hole available in ∅5.5mm or ∅6.5mm diameter Selective gold plating options Copper alloy front shell, nickel plate over copper Steel inner... | |
| Features Conforms to MIL-C-21097 specifications Superior double loop contact design for optimum performance Low insertion and extraction force Customization available Visual and mechanical polarization Multiple positions available Standard black insulator... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25 and... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25,37 and... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Accepts 30 AWG through 24 AWG wire Bright... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Available in three port spacings Multiple gender and... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 15, 26, 44, 62 and 78... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50... | |
| Features Conforms to MIL-C-39012 specifications High and low profile designs available Quick connect/disconnect coupling lock design Available in plastic or metal insulator Standard black insulator color Optional white insulator color... | |
| Features Conforms to MIL-C-83503 specifications Fully shrouded body for maximum header mating pin protection Straight or right angle pins available Multiple positions available Customization available Long and short latch design... | |
| Features Conforms to MIL-C-83503 standards Conforms to ISD 2110 standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Factor pre-assembled cover... | |
| Features Conforms to SCSI (Small Computer System Interface) standards 68 contacts standard Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated... | |
| Features Conforms to SCSI (Small Computer System Interface) standards 68 positions standard Copper alloy contacts with three levels of gold plating available Brass boardlocks, tin plating over copper undercoat PBT... | |
| Features Conforms to SCSI (Small Computer System Interface) standards Available with 26, 36, 40, 50, 68 or 100 contacts Latch type and screw type available Three levels of gold plating... | |
| Features Conforms to SCSI (Small Computer System Interface) standards Available with 26, 36, 50 or 68 contacts Latch type and screw type available Either #2-56 or #4-40 thread size, or... | |
| Features Conforms to SCSI (Small Computer System Interface) standards Avaliable in four sizes: 26, 50, 68 and 100 positions Copper alloy contacts with three levels of gold plating available Three... | |
| Features Designed to comply with micro channel architecture (MCA) Special contact design for superior conductivity Visual and mechanical polarization Standard black insulator color Automatic insertion machine compatible | |
| Features Designed to mate with 3.5mm plug Multiple positions available Mono and stereo versions available Multiple mating options available Customization available | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Breakaway insulator design Molded in standoffs Surface mount design available Multiple plating options available Customization available .0157" (.4mm) square... | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Breakaway insulator design Molded in standoffs Surface mount design available Multiple plating options available Customization available Stackable body style... | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Breakaway insulator design Molded in standoffs Surface mount design available Multiple plating options available Low profile, compact design .050" | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Molded in standoffs Multiple plating options available Customization available .025" (0.64mm) square pins Standard black insulator color | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Multiple plating options available Customization available Stackable body style Available in single or double row .025" (0.64mm) square pins... | |
| Features Five 5.00mm pitch styles available: CMTB-HD515H, CMTB-HD515V, CMTB-HD515R, CMTB-HD515RC and CMTB-HD515VC Three 5.08mm pitch styles available: CMTB-HD515H, CMTB-HD515V and CMTB-HD515R Disconnectable two-piece construction simplifies field maintenance Choice of parallel... | |
| Features For use in mass termination of cable for 28 to 24 AWG 7-strand wire Multi version has offset flanges to allow connectors to be stacked closely together Designed for... | |
| Features Low profile design for maximum packaging density Fully shrouded body for maximum header mating pin protection Straight or right angle piuns available Multiple positions available Stackable housing design Customization... | |
| Features Low profile designs available Machined contact center pin for superior conductivity Industrial standard design Built-in DC on/off switch Universal inter-mateability | |
| Features Multiple positions available Bifurcated contact No pin loss polarization available Pre-assembled cover Standard black insulator color Optional gray insulator color Designed to mate with .062" printed circuit board Customization... | |
| Features Multiple positions available Ribbed cover for positive cable location Standard black insulator color Dual wipe contact design available Polarizing keys available Accommodates a broad range of cables Easy mate... | |
| Features Multiple positions available Ribbed cover for positive cable location Strong pluggable pin design Optional latch sizes Standard gray insulator color Optional black insulator color Optional mounting ears available | |
| Features Multiple positions available Ribbed one piece connector design Supplied with connector cover pre-assembled Compatible with standard female sockets Compatible with industry standards Available with and without mounting ears Standard... | |
| Features Multiple positions available Strong pluggable pin design Low profile design Ribbed cover for positive cable location Contact recesses Molded in cover Conforms to MIL-C-83503 Standard black insulator color Optional... | |
| Features Optional polarization/locking ramp backing Multiple positions available .045" square posts on .156" centers Customization available Standard off white insulator color High current capability | |
| Features Quick connect snap-and-lock design Visual and mechanical polarization Interchangeable contact inserts Over mold design available High impact plastic housing Multiple positions available Standard black shell color | |
| Features Representative samples shown; many more varieties available Metal or thermoplastic housing styles available Colors include natural, black, red, white, yellow, blue, gray, green, orange, brown Straight and right angle... | |
| Features Standard polarization and locking ramp Multiple positions available .025" square posts on .100" centers Stackable insulator Low profile insulator/contact design Customization available Standard white insulator color | |
| Features Straight, right-angle and surface mount types available. Selection of gold flash or three levels of gold plate on contact area. Choice of Nylon 6T or LCP housing material. Board... | |
| Features Thermoplastic or high-temperature PPS (polyphenylene sulfide) body DIP, SMT, edge mount and low profile types available Low insertion and extraction force High retention force Visual and mechanical polarization Multiple... | |
| Features Note: This page represents major RF connector types. However, many more types, features and sizes are available. Please call or use our Contact Us page for more information or... | |
| INSTRUCTION SHEET Crosses to AMP Part Numbers: 9-51426-1 9-51426-0 1-51426-2 51426-8 51426-7 51426-6 51426-5 51426-4 51426-3 51426-2 51426-1 CABLE SIZE REFERENCE CRF-SHV-K6Y896-BNTS- A RG-59/U, 59A/U, 59B/U, 62/U, 62A/U, 62B/U CRF-SHV-K7A896-BNTS-... | |
| Display Ports | |
| DVI Connectors & Adaptors | |
| Features | |
| Flat Cable IDC Headers, Plugs, Sockets | |
| Headers, Housing, Shunts, Receptacle Strips | |
| Modular Telephone Plugs, Jacks | |
| Conforms to MIL-C-24308 D Standards Conforms to EIA, RS232, RS442, and IEC 48-B-106 Meets FCC Part 15 Subpart J Emission Limits Industry Standard 9, 15, 25, and 37 Positions Intermatable... | |
| Converts low-swing AC coupled differential input to HDMI rev 1.3 compliant open-drain current steering Rx terminated differential output. Compliant to VESA Interop Guidelines HDMI level shifting operation up to 2.5Gbps... | |
| Receptacle, through hole, PCB board mount type. Uncompressed, all-gitial audio/video interface. Fully backwards compatible with DVI |