Central Components Mfg. Solder Cups Series = DMC/DFC

Description
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50 positions Bright tin shell finish Optional yellow chromate over zinc shell Standard black insulator color Optional white insulator color available Grounding indents on male plugs
Description
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50 positions Bright tin shell finish Optional yellow chromate over zinc shell Standard black insulator color Optional white insulator color available Grounding indents on male plugs

Suppliers

Company
Product
Description
Supplier Links
Solder Cups - Series = DMC/DFC - Central Components Mfg.
Middlesex, NJ, USA
Solder Cups
Series = DMC/DFC
Solder Cups Series = DMC/DFC
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50 positions Bright tin shell finish Optional yellow chromate over zinc shell Standard black insulator color Optional white insulator color available Grounding indents on male plugs

Features

  • Conforms to MIL-C-24308 D standards
  • Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106
  • Meets FCC Part 15 Subpart J emission limits
  • Industry standard 9, 15, 25, 37 and 50 positions
  • Bright tin shell finish
  • Optional yellow chromate over zinc shell
  • Standard black insulator color
  • Optional white insulator color available
  • Grounding indents on male plugs
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Electrical Connectors
Product Number Series = DMC/DFC
Product Name Solder Cups
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
D-Sub Connector Assemblies - 2262-A50015-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details