Central Components Mfg. 1.27mm Female SCSI Header, Right-Angle Series = CMDR

Description
Features Conforms to SCSI (Small Computer System Interface) standards Avaliable in four sizes: 26, 50, 68 and 100 positions Copper alloy contacts with three levels of gold plating available Three thread sizes, including metric Available with screw type or latch type brackets Steel bracket, nickel plate over copper undercoat Steel front shell, nickel plate over copper undercoat Brass boardlocks, tin plate over copper undercoat PBT housing rated UL94V-0, black
Description
Features Conforms to SCSI (Small Computer System Interface) standards Avaliable in four sizes: 26, 50, 68 and 100 positions Copper alloy contacts with three levels of gold plating available Three thread sizes, including metric Available with screw type or latch type brackets Steel bracket, nickel plate over copper undercoat Steel front shell, nickel plate over copper undercoat Brass boardlocks, tin plate over copper undercoat PBT housing rated UL94V-0, black

Suppliers

Company
Product
Description
Supplier Links
1.27mm Female SCSI Header, Right-Angle - Series = CMDR - Central Components Mfg.
Middlesex, NJ, USA
1.27mm Female SCSI Header, Right-Angle
Series = CMDR
1.27mm Female SCSI Header, Right-Angle Series = CMDR
Features Conforms to SCSI (Small Computer System Interface) standards Avaliable in four sizes: 26, 50, 68 and 100 positions Copper alloy contacts with three levels of gold plating available Three thread sizes, including metric Available with screw type or latch type brackets Steel bracket, nickel plate over copper undercoat Steel front shell, nickel plate over copper undercoat Brass boardlocks, tin plate over copper undercoat PBT housing rated UL94V-0, black

Features

  • Conforms to SCSI (Small Computer System Interface) standards
  • Avaliable in four sizes: 26, 50, 68 and 100 positions
  • Copper alloy contacts with three levels of gold plating available
  • Three thread sizes, including metric
  • Available with screw type or latch type brackets
  • Steel bracket, nickel plate over copper undercoat
  • Steel front shell, nickel plate over copper undercoat
  • Brass boardlocks, tin plate over copper undercoat
  • PBT housing rated UL94V-0, black
Supplier's Site
1.27mm Female SCSI Header, Right-Angle, Unshielded - Series = CMDR - Central Components Mfg.
Middlesex, NJ, USA
1.27mm Female SCSI Header, Right-Angle, Unshielded
Series = CMDR
1.27mm Female SCSI Header, Right-Angle, Unshielded Series = CMDR
Features Conforms to SCSI (Small Computer System Interface) standards 68 positions standard Copper alloy contacts with three levels of gold plating available Brass boardlocks, tin plating over copper undercoat PBT housing and cover, rated UL94V-0, black

Features

  • Conforms to SCSI (Small Computer System Interface) standards
  • 68 positions standard
  • Copper alloy contacts with three levels of gold plating available
  • Brass boardlocks, tin plating over copper undercoat
  • PBT housing and cover, rated UL94V-0, black
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Electrical Connectors
Product Number Series = CMDR
Product Name 1.27mm Female SCSI Header, Right-Angle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SPEC Pak ® Mid Power Panel Mount Receptacle Gasket - 115129P1 - Anderson Power Products
Specs
Mounting Panel Mount
View Details
3 suppliers
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers