Central Components Mfg. Ganged Modular Telephone Jacks Series = GCTJ

Description
Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F FCC and AT&T approved palladium plating available Conforms to UL1863 sec. 8 specifications Conforms to USOC requirements Multiple plating selections available Snap-in board retention tab design Available in 6 and 8 position housings Standard gray insulator color Optional black insulator color Low profile surface mount design available Customization available Auto insertion machine compatible
Description
Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F FCC and AT&T approved palladium plating available Conforms to UL1863 sec. 8 specifications Conforms to USOC requirements Multiple plating selections available Snap-in board retention tab design Available in 6 and 8 position housings Standard gray insulator color Optional black insulator color Low profile surface mount design available Customization available Auto insertion machine compatible

Suppliers

Company
Product
Description
Supplier Links
Ganged Modular Telephone Jacks - Series = GCTJ - Central Components Mfg.
Middlesex, NJ, USA
Ganged Modular Telephone Jacks
Series = GCTJ
Ganged Modular Telephone Jacks Series = GCTJ
Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F FCC and AT&T approved palladium plating available Conforms to UL1863 sec. 8 specifications Conforms to USOC requirements Multiple plating selections available Snap-in board retention tab design Available in 6 and 8 position housings Standard gray insulator color Optional black insulator color Low profile surface mount design available Customization available Auto insertion machine compatible

Features

  • Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F
  • FCC and AT&T approved palladium plating available
  • Conforms to UL1863 sec. 8 specifications
  • Conforms to USOC requirements
  • Multiple plating selections available
  • Snap-in board retention tab design
  • Available in 6 and 8 position housings
  • Standard gray insulator color
  • Optional black insulator color
  • Low profile surface mount design available
  • Customization available
  • Auto insertion machine compatible
Supplier's Site
10/100 Base-T RJ-45 Modular Jack with Magnetics - Series = GCTJ - Central Components Mfg.
Middlesex, NJ, USA
10/100 Base-T RJ-45 Modular Jack with Magnetics
Series = GCTJ
10/100 Base-T RJ-45 Modular Jack with Magnetics Series = GCTJ
Modular Telephone Plugs, Jacks

Modular Telephone Plugs, Jacks

Supplier's Site

Technical Specifications

  Central Components Mfg. Central Components Mfg.
Product Category Electrical Connectors Electrical Connectors
Product Number Series = GCTJ Series = GCTJ
Product Name Ganged Modular Telephone Jacks 10/100 Base-T RJ-45 Modular Jack with Magnetics
Connector Type Phone Jack / Plug Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SIM Tray for Push type Yellow Button - ET-TRAY8-PB - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details