SERIES = HDSR -- HIGH DENSITY RIGHT ANGLE PCB MOUNT
Central Components Mfg.High Density Right Angle PCB MountSeries = HDSR
Description
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106
Meets FCC Part 15 Subpart J emission limits
Industry standard 15, 26, 44, 62 and 78 positions
Customization available
Grounding indents on male plugs
Standard black insulator color
Optional white insulator color
Bright tin shell finish
Multiple grounding and mounting options
Multiple platings available lugs
Central Components Mfg.
Done
Description
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106
Meets FCC Part 15 Subpart J emission limits
Industry standard 15, 26, 44, 62 and 78 positions
Customization available
Grounding indents on male plugs
Standard black insulator color
Optional white insulator color
Bright tin shell finish
Multiple grounding and mounting options
Multiple platings available lugs
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106
Meets FCC Part 15 Subpart J emission limits
Industry standard 15, 26, 44, 62 and 78 positions
Customization available
Grounding indents on male plugs
Standard black insulator color
Optional white insulator color
Bright tin shell finish
Multiple grounding and mounting options
Multiple platings available lugs
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106