Central Components Mfg. 1.27mm Female SCSI Header Series = CMDD

Description
Features Conforms to SCSI (Small Computer System Interface) standards Available with 26, 36, 50 or 68 contacts Latch type and screw type available Either #2-56 or #4-40 thread size, or in metric M2.6 Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated UL94V-0, black Die-cast zinc bracket with nickel plating over copper
Description
Features Conforms to SCSI (Small Computer System Interface) standards Available with 26, 36, 50 or 68 contacts Latch type and screw type available Either #2-56 or #4-40 thread size, or in metric M2.6 Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated UL94V-0, black Die-cast zinc bracket with nickel plating over copper

Suppliers

Company
Product
Description
Supplier Links
1.27mm Female SCSI Header - Series = CMDD - Central Components Mfg.
Middlesex, NJ, USA
1.27mm Female SCSI Header
Series = CMDD
1.27mm Female SCSI Header Series = CMDD
Features Conforms to SCSI (Small Computer System Interface) standards Available with 26, 36, 50 or 68 contacts Latch type and screw type available Either #2-56 or #4-40 thread size, or in metric M2.6 Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated UL94V-0, black Die-cast zinc bracket with nickel plating over copper

Features

  • Conforms to SCSI (Small Computer System Interface) standards
  • Available with 26, 36, 50 or 68 contacts
  • Latch type and screw type available
  • Either #2-56 or #4-40 thread size, or in metric M2.6
  • Three levels of gold plating on contacts
  • Available in standard or reverse PC board layout
  • PBT housing rated UL94V-0, black
  • Die-cast zinc bracket with nickel plating over copper
Supplier's Site
1.27mm Male SCSI Header, Plastic Housing - Series = CMDD - Central Components Mfg.
Middlesex, NJ, USA
1.27mm Male SCSI Header, Plastic Housing
Series = CMDD
1.27mm Male SCSI Header, Plastic Housing Series = CMDD
Features Conforms to SCSI (Small Computer System Interface) standards 68 contacts standard Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated UL94V-0, black

Features

  • Conforms to SCSI (Small Computer System Interface) standards
  • 68 contacts standard
  • Three levels of gold plating on contacts
  • Available in standard or reverse PC board layout
  • PBT housing rated UL94V-0, black
Supplier's Site
1.27mm Male SCSI Header - Series = CMDD - Central Components Mfg.
Middlesex, NJ, USA
1.27mm Male SCSI Header
Series = CMDD
1.27mm Male SCSI Header Series = CMDD
Features Conforms to SCSI (Small Computer System Interface) standards Available with 26, 36, 50 or 68 contacts Latch type and screw type available Either #2-56 or #4-40 thread size, or in metric M2.6 Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated UL94V-0, black Die-cast zinc bracket with nickel plating over copper

Features

  • Conforms to SCSI (Small Computer System Interface) standards
  • Available with 26, 36, 50 or 68 contacts
  • Latch type and screw type available
  • Either #2-56 or #4-40 thread size, or in metric M2.6
  • Three levels of gold plating on contacts
  • Available in standard or reverse PC board layout
  • PBT housing rated UL94V-0, black
  • Die-cast zinc bracket with nickel plating over copper
Supplier's Site
1.27mm Male SCSI Header - Series = CMDD - Central Components Mfg.
Middlesex, NJ, USA
1.27mm Male SCSI Header
Series = CMDD
1.27mm Male SCSI Header Series = CMDD
Features Conforms to SCSI (Small Computer System Interface) standards Available with 26, 36, 40, 50, 68 or 100 contacts Latch type and screw type available Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated UL94V-0, black Steel front shell with nickel plating over copper

Features

  • Conforms to SCSI (Small Computer System Interface) standards
  • Available with 26, 36, 40, 50, 68 or 100 contacts
  • Latch type and screw type available
  • Three levels of gold plating on contacts
  • Available in standard or reverse PC board layout
  • PBT housing rated UL94V-0, black
  • Steel front shell with nickel plating over copper
Supplier's Site

Technical Specifications

  Central Components Mfg. Central Components Mfg.
Product Category Electrical Connectors Electrical Connectors
Product Number Series = CMDD Series = CMDD
Product Name 1.27mm Female SCSI Header 1.27mm Male SCSI Header, Plastic Housing
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details