Central Components Mfg. Miniature Ribbon Centronics Connectors Series = MRC

Description
Features Conforms to Centronics standards Heavy duty contact design for long cycle life Industry standard 14, 24, 36 and 50 positions Offers fast, economical interconnection method Standard metal or all-plastic connector design Standard blue insulator color Optional black insulator color available Bright tin shell finish Multiple mounting options available
Description
Features Conforms to Centronics standards Heavy duty contact design for long cycle life Industry standard 14, 24, 36 and 50 positions Offers fast, economical interconnection method Standard metal or all-plastic connector design Standard blue insulator color Optional black insulator color available Bright tin shell finish Multiple mounting options available

Suppliers

Company
Product
Description
Supplier Links
Miniature Ribbon Centronics Connectors - Series = MRC - Central Components Mfg.
Middlesex, NJ, USA
Miniature Ribbon Centronics Connectors
Series = MRC
Miniature Ribbon Centronics Connectors Series = MRC
Features Conforms to Centronics standards Heavy duty contact design for long cycle life Industry standard 14, 24, 36 and 50 positions Offers fast, economical interconnection method Standard metal or all-plastic connector design Standard blue insulator color Optional black insulator color available Bright tin shell finish Multiple mounting options available

Features

  • Conforms to Centronics standards
  • Heavy duty contact design for long cycle life
  • Industry standard 14, 24, 36 and 50 positions
  • Offers fast, economical interconnection method
  • Standard metal or all-plastic connector design
  • Standard blue insulator color
  • Optional black insulator color available
  • Bright tin shell finish
  • Multiple mounting options available
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Electrical Connectors
Product Number Series = MRC
Product Name Miniature Ribbon Centronics Connectors
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-012 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details