Central Components Mfg. High Definition Multimedia Interface, Male Solder Type Series = HDMI

Description
Features Conforms to HDMI specifications 19 positions standard Entry hole available in ∅5.5mm or ∅6.5mm diameter Selective gold plating options Copper alloy front shell, nickel plate over copper Steel inner shell, nickel plate over copper Thermoplastic housing Standard black housing color Assembly or molded type (without hood) available Plastic ABS hood for molded type available in gray or black Plastic PVC strain relief Optional PBC type FR/4
Description
Features Conforms to HDMI specifications 19 positions standard Entry hole available in ∅5.5mm or ∅6.5mm diameter Selective gold plating options Copper alloy front shell, nickel plate over copper Steel inner shell, nickel plate over copper Thermoplastic housing Standard black housing color Assembly or molded type (without hood) available Plastic ABS hood for molded type available in gray or black Plastic PVC strain relief Optional PBC type FR/4

Suppliers

Company
Product
Description
Supplier Links
High Definition Multimedia Interface, Male Solder Type - Series = HDMI - Central Components Mfg.
Middlesex, NJ, USA
High Definition Multimedia Interface, Male Solder Type
Series = HDMI
High Definition Multimedia Interface, Male Solder Type Series = HDMI
Features Conforms to HDMI specifications 19 positions standard Entry hole available in ∅5.5mm or ∅6.5mm diameter Selective gold plating options Copper alloy front shell, nickel plate over copper Steel inner shell, nickel plate over copper Thermoplastic housing Standard black housing color Assembly or molded type (without hood) available Plastic ABS hood for molded type available in gray or black Plastic PVC strain relief Optional PBC type FR/4

Features

  • Conforms to HDMI specifications
  • 19 positions standard
  • Entry hole available in ∅5.5mm or ∅6.5mm diameter
  • Selective gold plating options
  • Copper alloy front shell, nickel plate over copper
  • Steel inner shell, nickel plate over copper
  • Thermoplastic housing
  • Standard black housing color
  • Assembly or molded type (without hood) available
  • Plastic ABS hood for molded type available in gray or black
  • Plastic PVC strain relief
  • Optional PBC type FR/4
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Electrical Connectors
Product Number Series = HDMI
Product Name High Definition Multimedia Interface, Male Solder Type
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 39.8152-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screwless - Leg Spring, Push-In Spring
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details