Central Components Mfg. High Density Straight PCB Tail Series = HDST

Description
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 15, 26, 44, 62 and 78 positions EMI/RFI shielded Bright tin shell finish Standard black insulator color Optional white insulator color Multiple platings available Grounding indents on male plugs
Description
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 15, 26, 44, 62 and 78 positions EMI/RFI shielded Bright tin shell finish Standard black insulator color Optional white insulator color Multiple platings available Grounding indents on male plugs

Suppliers

Company
Product
Description
Supplier Links
High Density Straight PCB Tail - Series = HDST - Central Components Mfg.
Middlesex, NJ, USA
High Density Straight PCB Tail
Series = HDST
High Density Straight PCB Tail Series = HDST
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 15, 26, 44, 62 and 78 positions EMI/RFI shielded Bright tin shell finish Standard black insulator color Optional white insulator color Multiple platings available Grounding indents on male plugs

Features

  • Conforms to MIL-C-24308 D standards
  • Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106
  • Meets FCC Part 15 Subpart J emission limits
  • Industry standard 15, 26, 44, 62 and 78 positions
  • EMI/RFI shielded
  • Bright tin shell finish
  • Standard black insulator color
  • Optional white insulator color
  • Multiple platings available
  • Grounding indents on male plugs
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Board Mount Connectors
Product Number Series = HDST
Product Name High Density Straight PCB Tail
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99349-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
PwrBlade+ ® - 10106132-C006001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details