Central Components Mfg. IDC Termination Plugs/Sockets Series = DSMF/DSFF

Description
Features Conforms to MIL-C-83503 standards Conforms to ISD 2110 standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Factor pre-assembled cover for quick one step termination Dual wipe contact design for superior continuity Standard bright tin shell finish Optional all plastic connector design available Accepts 30 AWG through 28 AWG cable on .050" center Standard black insulator color Optional blue or gray insulator color available Grounding indents on male plugs
Description
Features Conforms to MIL-C-83503 standards Conforms to ISD 2110 standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Factor pre-assembled cover for quick one step termination Dual wipe contact design for superior continuity Standard bright tin shell finish Optional all plastic connector design available Accepts 30 AWG through 28 AWG cable on .050" center Standard black insulator color Optional blue or gray insulator color available Grounding indents on male plugs

Suppliers

Company
Product
Description
Supplier Links
IDC Termination Plugs/Sockets - Series = DSMF/DSFF - Central Components Mfg.
Middlesex, NJ, USA
IDC Termination Plugs/Sockets
Series = DSMF/DSFF
IDC Termination Plugs/Sockets Series = DSMF/DSFF
Features Conforms to MIL-C-83503 standards Conforms to ISD 2110 standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Factor pre-assembled cover for quick one step termination Dual wipe contact design for superior continuity Standard bright tin shell finish Optional all plastic connector design available Accepts 30 AWG through 28 AWG cable on .050" center Standard black insulator color Optional blue or gray insulator color available Grounding indents on male plugs

Features

  • Conforms to MIL-C-83503 standards
  • Conforms to ISD 2110 standards
  • Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106
  • Meets FCC Part 15 Subpart J emission limits
  • Factor pre-assembled cover for quick one step termination
  • Dual wipe contact design for superior continuity
  • Standard bright tin shell finish
  • Optional all plastic connector design available
  • Accepts 30 AWG through 28 AWG cable on .050" center
  • Standard black insulator color
  • Optional blue or gray insulator color available
  • Grounding indents on male plugs
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Electrical Connectors
Product Number Series = DSMF/DSFF
Product Name IDC Termination Plugs/Sockets
Connector Type D-Sub Connector; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Ethernet Connectors - 1873812 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector; Phone Jack / Plug
Gender Female / Jack
Termination Screw
View Details