Central Components Mfg. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features Available in plain plastic, metalized plastic and aluminum Provides EMI/RFI suppression Integral strain relief for cable Easy snap together design available | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25 and... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25,37 and... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Accepts 30 AWG through 24 AWG wire Bright... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Available in three port spacings Multiple gender and... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 15, 26, 44, 62 and 78... | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50... | |
| Features Conforms to MIL-C-83503 standards Conforms to ISD 2110 standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Factor pre-assembled cover... | |
| Features Conforms to SCSI (Small Computer System Interface) standards 68 contacts standard Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated... | |
| Headers, Housing, Shunts, Receptacle Strips | |
| Conforms to MIL-C-24308 D Standards Conforms to EIA, RS232, RS442, and IEC 48-B-106 Meets FCC Part 15 Subpart J Emission Limits Industry Standard 9, 15, 25, and 37 Positions Intermatable... |