Central Components Mfg. Euro DIN 41612 Connectors, R Type Series = CED

Description
Features Available in male, female and three types: male R, R2 and R3; female R, R2 and R3 Male R, R2 and R2 also available as press fit, three rows All contacts brass, three levels of selective gold plating available First-mate-last-brea k (FMLB) available. Phone or use our Contact Us page to request more information Board lock option available Available in sizes ranging from 8 to 120 positions Available in 2.54mm and 5.08mm pitch Need an IDC version? Contact Us
Description
Features Available in male, female and three types: male R, R2 and R3; female R, R2 and R3 Male R, R2 and R2 also available as press fit, three rows All contacts brass, three levels of selective gold plating available First-mate-last-brea k (FMLB) available. Phone or use our Contact Us page to request more information Board lock option available Available in sizes ranging from 8 to 120 positions Available in 2.54mm and 5.08mm pitch Need an IDC version? Contact Us

Suppliers

Company
Product
Description
Supplier Links
Euro DIN 41612 Connectors, R Type - Series = CED - Central Components Mfg.
Middlesex, NJ, USA
Euro DIN 41612 Connectors, R Type
Series = CED
Euro DIN 41612 Connectors, R Type Series = CED
Features Available in male, female and three types: male R, R2 and R3; female R, R2 and R3 Male R, R2 and R2 also available as press fit, three rows All contacts brass, three levels of selective gold plating available First-mate-last-brea k (FMLB) available. Phone or use our Contact Us page to request more information Board lock option available Available in sizes ranging from 8 to 120 positions Available in 2.54mm and 5.08mm pitch Need an IDC version? Contact Us

Features

  • Available in male, female and three types: male R, R2 and R3; female R, R2 and R3
  • Male R, R2 and R2 also available as press fit, three rows
  • All contacts brass, three levels of selective gold plating available
  • First-mate-last-break (FMLB) available. Phone or use our Contact Us page to request more information
  • Board lock option available
  • Available in sizes ranging from 8 to 120 positions
  • Available in 2.54mm and 5.08mm pitch
  • Need an IDC version? Contact Us
Supplier's Site
Euro DIN 41612 Connectors, B Type - Series = CED - Central Components Mfg.
Middlesex, NJ, USA
Euro DIN 41612 Connectors, B Type
Series = CED
Euro DIN 41612 Connectors, B Type Series = CED
Features Available in male, female and three types: male B, B2 and B3; female B, B2 and B3 Female B, B2 and B3 also available as press fit, two rows All contacts brass, three levels of selective gold plating available First-mate-last-brea k (FMLB) available. Phone or use our Contact Us page to request more information Board lock option available Available in sizes ranging from 8 to 64 positions Available in 2.54mm and 5.08mm pitch Need an IDC version? Contact Us

Features

  • Available in male, female and three types: male B, B2 and B3; female B, B2 and B3
  • Female B, B2 and B3 also available as press fit, two rows
  • All contacts brass, three levels of selective gold plating available
  • First-mate-last-break (FMLB) available. Phone or use our Contact Us page to request more information
  • Board lock option available
  • Available in sizes ranging from 8 to 64 positions
  • Available in 2.54mm and 5.08mm pitch
  • Need an IDC version? Contact Us
Supplier's Site
Euro DIN 41612 Connectors, Q Type - Series = CED - Central Components Mfg.
Middlesex, NJ, USA
Euro DIN 41612 Connectors, Q Type
Series = CED
Euro DIN 41612 Connectors, Q Type Series = CED
Features Available in male, female and three types: male Q, Q2 and Q3; female Q, Q2 and Q3 All contacts brass, three levels of selective gold plating available First-mate-last-brea k (FMLB) available. Phone or use our Contact Us page to request more information Press fit and board lock options available Available in sizes ranging from 5 to 64 positions Available in 2.54mm and 5.08mm pitch Need an IDC version? Contact Us

Features

  • Available in male, female and three types: male Q, Q2 and Q3; female Q, Q2 and Q3
  • All contacts brass, three levels of selective gold plating available
  • First-mate-last-break (FMLB) available. Phone or use our Contact Us page to request more information
  • Press fit and board lock options available
  • Available in sizes ranging from 5 to 64 positions
  • Available in 2.54mm and 5.08mm pitch
  • Need an IDC version? Contact Us
Supplier's Site
Euro DIN 41612 Connectors, C Type - Series = CED - Central Components Mfg.
Middlesex, NJ, USA
Euro DIN 41612 Connectors, C Type
Series = CED
Euro DIN 41612 Connectors, C Type Series = CED
Features Available in male, female and three types: male C, C2 and C3; female C, C2 and C3 Female C, C2 and C3 also available as press fit, three rows All contacts brass, three levels of selective gold plating available First-mate-last-brea k (FMLB) available. Phone or use our Contact Us page to request more information Board lock option available Available in sizes ranging from 8 to 96 positions Available in 2.54mm and 5.08mm pitch Need an IDC version? Contact Us

Features

  • Available in male, female and three types: male C, C2 and C3; female C, C2 and C3
  • Female C, C2 and C3 also available as press fit, three rows
  • All contacts brass, three levels of selective gold plating available
  • First-mate-last-break (FMLB) available. Phone or use our Contact Us page to request more information
  • Board lock option available
  • Available in sizes ranging from 8 to 96 positions
  • Available in 2.54mm and 5.08mm pitch
  • Need an IDC version? Contact Us
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Electrical Connectors
Product Number Series = CED
Product Name Euro DIN 41612 Connectors, R Type
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BRF.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details