Central Components Mfg. Display Port Receptacle Series = DPC

Description
Display Ports
Description
Display Ports

Suppliers

Company
Product
Description
Supplier Links
Display Port Receptacle - Series = DPC - Central Components Mfg.
Middlesex, NJ, USA
Display Port Receptacle
Series = DPC
Display Port Receptacle Series = DPC
Display Ports

Display Ports

Supplier's Site
Displayport w/o Latch Male to DVI Female Adapter - Series = DPC - Central Components Mfg.
Middlesex, NJ, USA
Displayport w/o Latch Male to DVI Female Adapter
Series = DPC
Displayport w/o Latch Male to DVI Female Adapter Series = DPC
Converts low-swing AC coupled differential input to HDMI rev 1.3 compliant open-drain current steering Rx terminated differential output. Compliant to VESA Interop Guidelines HDMI level shifting operation up to 2.5Gbps per lane (250MHz pixel clock) Integrated 50-ohm termination resistors for AC coupled differential inputs Enable/Disable feature to turn off TMDS outputs to enter low power state I2C buffer for ATC DDC Cap test support Transparent operation: no re-timing or configuration required Level shifter for HPD single from HDMI connector Integrated pull-down on HPD_sink input guarantees "input low" when no display is plugged in
  • Converts low-swing AC coupled differential input to HDMI rev 1.3 compliant open-drain current steering Rx terminated differential output.
  • Compliant to VESA Interop Guidelines
  • HDMI level shifting operation up to 2.5Gbps per lane (250MHz pixel clock)
  • Integrated 50-ohm termination resistors for AC coupled differential inputs
  • Enable/Disable feature to turn off TMDS outputs to enter low power state
  • I2C buffer for ATC DDC Cap test support
  • Transparent operation: no re-timing or configuration required
  • Level shifter for HPD single from HDMI connector
  • Integrated pull-down on HPD_sink input guarantees "input low" when no display is plugged in
Supplier's Site
DisplayPort 20 Pin Solder & Molding Type Receptacle - Series = DPC - Central Components Mfg.
Middlesex, NJ, USA
DisplayPort 20 Pin Solder & Molding Type Receptacle
Series = DPC
DisplayPort 20 Pin Solder & Molding Type Receptacle Series = DPC
Display Ports

Display Ports

Supplier's Site
DisplayPort 20 PIN Right Angle Receptacle SMT Type - Series = DPC - Central Components Mfg.
Middlesex, NJ, USA
DisplayPort 20 PIN Right Angle Receptacle SMT Type
Series = DPC
DisplayPort 20 PIN Right Angle Receptacle SMT Type Series = DPC
Display Ports

Display Ports

Supplier's Site
Dual Deck DisplayPort HDMI Combo Receptacle DIP Type - Series = DPC - Central Components Mfg.
Middlesex, NJ, USA
Dual Deck DisplayPort HDMI Combo Receptacle DIP Type
Series = DPC
Dual Deck DisplayPort HDMI Combo Receptacle DIP Type Series = DPC
Receptacle, through hole, PCB board mount type. Uncompressed, all-gitial audio/video interface. Fully backwards compatible with DVI
  • Receptacle, through hole, PCB board mount type.
  • Uncompressed, all-gitial audio/video interface.
  • Fully backwards compatible with DVI
Supplier's Site
DisplayPort Connector Receptacle - Series = DPC - Central Components Mfg.
Middlesex, NJ, USA
DisplayPort Connector Receptacle
Series = DPC
DisplayPort Connector Receptacle Series = DPC
Display Ports

Display Ports

Supplier's Site

Technical Specifications

  Central Components Mfg. Central Components Mfg. Central Components Mfg. Central Components Mfg.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number Series = DPC Series = DPC Series = DPC Series = DPC
Product Name Display Port Receptacle Displayport w/o Latch Male to DVI Female Adapter DisplayPort 20 Pin Solder & Molding Type Receptacle DisplayPort 20 PIN Right Angle Receptacle SMT Type
Connector Type Audio / Video Audio / Video Audio / Video Display Ports
Unlock Full Specs
to access all available technical data