Central Components Mfg. Datasheets for Phone Jacks and Plugs
Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male).
Phone Jacks and Plugs: Learn more
| Product Name | Notes |
|---|---|
| Features Conforms to European DIN standards FCC compliant shielded versions available Visual and mechanical polarization Nickel plated shells for superior grounding, conductivity and EMI/RFI shielding Multiple circuit sizes available Multiple... | |
| Features Conforms to European DIN standards Nickel plated shells for superior grounding, conductivity and EMI/RFI shielding Visual and mechanical polarization Low profile design for compact applications Closed bottom design for... | |
| Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F with P3 plating option Designed with pre-loaded contacts for mass termination Available for flat, oval or round cable... | |
| Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F with P3 plating option FCC and AT&T approved palladium plating Conforms to UL1863 sec. 8 specifications Conforms to... | |
| Features Conforms to FCC requirements under #47 C.F.R. Part 68, Subpart F FCC and AT&T approved palladium plating available Conforms to UL1863 sec. 8 specifications Conforms to USOC requirements Multiple... | |
| Features Conforms to MIL-C-83503 standards Conforms to ISD 2110 standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Factor pre-assembled cover... | |
| Features Designed to mate with 3.5mm plug Multiple positions available Mono and stereo versions available Multiple mating options available Customization available | |
| Features Low profile designs available Machined contact center pin for superior conductivity Industrial standard design Built-in DC on/off switch Universal inter-mateability | |
| Features Multiple positions available Ribbed one piece connector design Supplied with connector cover pre-assembled Compatible with standard female sockets Compatible with industry standards Available with and without mounting ears Standard... | |
| Features Multiple positions available Strong pluggable pin design Low profile design Ribbed cover for positive cable location Contact recesses Molded in cover Conforms to MIL-C-83503 Standard black insulator color Optional... | |
| Features Quick connect snap-and-lock design Visual and mechanical polarization Interchangeable contact inserts Over mold design available High impact plastic housing Multiple positions available Standard black shell color | |
| Features Representative samples shown; many more varieties available Metal or thermoplastic housing styles available Colors include natural, black, red, white, yellow, blue, gray, green, orange, brown Straight and right angle... | |
| Flat Cable IDC Headers, Plugs, Sockets | |
| Modular Telephone Plugs, Jacks |