Central Components Mfg. Machined Contact Right Angle PCB Mount Series = DSM

Description
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50 positions EMI/RFI shielded Standard bright tin shell finish Optional yellow chromate over zinc shell Superior highly reliable machined contacts Standard white insulator color Optional black insulator available Available in .283" or .545" footprints
Description
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50 positions EMI/RFI shielded Standard bright tin shell finish Optional yellow chromate over zinc shell Superior highly reliable machined contacts Standard white insulator color Optional black insulator available Available in .283" or .545" footprints

Suppliers

Company
Product
Description
Supplier Links
Machined Contact Right Angle PCB Mount - Series = DSM - Central Components Mfg.
Middlesex, NJ, USA
Machined Contact Right Angle PCB Mount
Series = DSM
Machined Contact Right Angle PCB Mount Series = DSM
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50 positions EMI/RFI shielded Standard bright tin shell finish Optional yellow chromate over zinc shell Superior highly reliable machined contacts Standard white insulator color Optional black insulator available Available in .283" or .545" footprints

Features

  • Conforms to MIL-C-24308 D standards
  • Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106
  • Meets FCC Part 15 Subpart J emission limits
  • Industry standard 9, 15, 25, 37 and 50 positions
  • EMI/RFI shielded
  • Standard bright tin shell finish
  • Optional yellow chromate over zinc shell
  • Superior highly reliable machined contacts
  • Standard white insulator color
  • Optional black insulator available
  • Available in .283" or .545" footprints
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Board Mount Connectors
Product Number Series = DSM
Product Name Machined Contact Right Angle PCB Mount
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-020 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Headers, Male Pins - A26388-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details