Central Components Mfg. FPC/FFC Connectors, 0.50mm Pitch Series = CFPC

Description
Features 4 to 50 contacts (S121 type up to 60 contacts) Right-angle, upper, lower, upper and lower contact versions Reversed position versions Surface mount (SMT), zero insertion force (ZIF) and low insertion force (LIF) types Packaging on embossed tape via 13" reel (5,000 pcs max.) or via tube Plated with tin or gold (2 levels) over nickel See engineering drawings for PC board layouts See engineering drawings for recommended metal mask patterns
Description
Features 4 to 50 contacts (S121 type up to 60 contacts) Right-angle, upper, lower, upper and lower contact versions Reversed position versions Surface mount (SMT), zero insertion force (ZIF) and low insertion force (LIF) types Packaging on embossed tape via 13" reel (5,000 pcs max.) or via tube Plated with tin or gold (2 levels) over nickel See engineering drawings for PC board layouts See engineering drawings for recommended metal mask patterns

Suppliers

Company
Product
Description
Supplier Links
FPC/FFC Connectors, 0.50mm Pitch - Series = CFPC - Central Components Mfg.
Middlesex, NJ, USA
FPC/FFC Connectors, 0.50mm Pitch
Series = CFPC
FPC/FFC Connectors, 0.50mm Pitch Series = CFPC
Features 4 to 50 contacts (S121 type up to 60 contacts) Right-angle, upper, lower, upper and lower contact versions Reversed position versions Surface mount (SMT), zero insertion force (ZIF) and low insertion force (LIF) types Packaging on embossed tape via 13" reel (5,000 pcs max.) or via tube Plated with tin or gold (2 levels) over nickel See engineering drawings for PC board layouts See engineering drawings for recommended metal mask patterns

Features

  • 4 to 50 contacts (S121 type up to 60 contacts)
  • Right-angle, upper, lower, upper and lower contact versions
  • Reversed position versions
  • Surface mount (SMT), zero insertion force (ZIF) and low insertion force (LIF) types
  • Packaging on embossed tape via 13" reel (5,000 pcs max.) or via tube
  • Plated with tin or gold (2 levels) over nickel
  • See engineering drawings for PC board layouts
  • See engineering drawings for recommended metal mask patterns
Supplier's Site
FPC/FFC Connectors, 1.00mm Pitch - Series = CFPC - Central Components Mfg.
Middlesex, NJ, USA
FPC/FFC Connectors, 1.00mm Pitch
Series = CFPC
FPC/FFC Connectors, 1.00mm Pitch Series = CFPC
Features 4 to 32 contacts (See note, below left, for details) Right-angle, upper, lower, upper and lower contact versions Reversed position versions Surface mount (SMT), zero insertion force (ZIF), low insertion force (LIF) and dual in-line (DIP) types Packaging on embossed tape via 13" reel (1,000 pcs max.) or via tube Plated with tin or gold (2 levels) over nickel See engineering drawings for PC board layouts See engineering drawings for recommended metal mask patterns

Features

  • 4 to 32 contacts (See note, below left, for details)
  • Right-angle, upper, lower, upper and lower contact versions
  • Reversed position versions
  • Surface mount (SMT), zero insertion force (ZIF), low insertion force (LIF) and dual in-line (DIP) types
  • Packaging on embossed tape via 13" reel (1,000 pcs max.) or via tube
  • Plated with tin or gold (2 levels) over nickel
  • See engineering drawings for PC board layouts
  • See engineering drawings for recommended metal mask patterns
Supplier's Site
FPC/FFC Connectors, 0.30mm Pitch - Series = CFPC - Central Components Mfg.
Middlesex, NJ, USA
FPC/FFC Connectors, 0.30mm Pitch
Series = CFPC
FPC/FFC Connectors, 0.30mm Pitch Series = CFPC
Features 13 to 71 contacts Right-angle, lower contact Surface mount (SMT), zero insertion force (ZIF) type Packaging on embossed tape via 13" reel (5,000 pcs max.) Plated with tin or gold (2 levels) over nickel See engineering drawing for PC board layout See engineering drawing for recommended metal mask pattern

Features

  • 13 to 71 contacts
  • Right-angle, lower contact
  • Surface mount (SMT), zero insertion force (ZIF) type
  • Packaging on embossed tape via 13" reel (5,000 pcs max.)
  • Plated with tin or gold (2 levels) over nickel
  • See engineering drawing for PC board layout
  • See engineering drawing for recommended metal mask pattern
Supplier's Site

Technical Specifications

  Central Components Mfg. Central Components Mfg. Central Components Mfg.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Series = CFPC Series = CFPC Series = CFPC
Product Name FPC/FFC Connectors, 0.50mm Pitch FPC/FFC Connectors, 1.00mm Pitch FPC/FFC Connectors, 0.30mm Pitch
Voltage Rating 50 volts 50 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22053-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details