Central Components Mfg. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features Chamfered angle entry holes for easy mating Dual wipe contacts for superior conductivity and continuity Stackable body design Standard black insulator color Multiple positions available Customization available Straight and... | |
| Features Chamfered angle entry holes for easy mating Multi-wipe contact design for superior conductivity and continuity Stackable body design Customization available Low profile body style Straight and right angle version... | |
| Features Compact low profile half pitch design Superior single wipe contact design Customization available Stackable body design Multiple plating options available Standard black insulator color Multiple positions available | |
| Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25 and... | |
| Features Conforms to MIL-C-83503 specifications Fully shrouded body for maximum header mating pin protection Straight or right angle pins available Multiple positions available Customization available Long and short latch design... | |
| Features Conforms to SCSI (Small Computer System Interface) standards 68 contacts standard Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated... | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Breakaway insulator design Molded in standoffs Surface mount design available Multiple plating options available Customization available .0157" (.4mm) square... | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Breakaway insulator design Molded in standoffs Surface mount design available Multiple plating options available Customization available Stackable body style... | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Breakaway insulator design Molded in standoffs Surface mount design available Multiple plating options available Low profile, compact design .050" | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Molded in standoffs Multiple plating options available Customization available .025" (0.64mm) square pins Standard black insulator color | |
| Features Fast, economical installation on logic panels, PC boards and backplanes Multiple plating options available Customization available Stackable body style Available in single or double row .025" (0.64mm) square pins... | |
| Features Five 5.00mm pitch styles available: CMTB-HD515H, CMTB-HD515V, CMTB-HD515R, CMTB-HD515RC and CMTB-HD515VC Three 5.08mm pitch styles available: CMTB-HD515H, CMTB-HD515V and CMTB-HD515R Disconnectable two-piece construction simplifies field maintenance Choice of parallel... | |
| Features Low profile design for maximum packaging density Fully shrouded body for maximum header mating pin protection Straight or right angle piuns available Multiple positions available Stackable housing design Customization... | |
| Features Multiple positions available Bifurcated contact No pin loss polarization available Pre-assembled cover Standard black insulator color Optional gray insulator color Designed to mate with .062" printed circuit board Customization... | |
| Features Multiple positions available Ribbed cover for positive cable location Standard black insulator color Dual wipe contact design available Polarizing keys available Accommodates a broad range of cables Easy mate... | |
| Features Multiple positions available Ribbed cover for positive cable location Strong pluggable pin design Optional latch sizes Standard gray insulator color Optional black insulator color Optional mounting ears available | |
| Features Multiple positions available Ribbed one piece connector design Supplied with connector cover pre-assembled Compatible with standard female sockets Compatible with industry standards Available with and without mounting ears Standard... | |
| Features Multiple positions available Strong pluggable pin design Low profile design Ribbed cover for positive cable location Contact recesses Molded in cover Conforms to MIL-C-83503 Standard black insulator color Optional... | |
| Features Optional polarization/locking ramp backing Multiple positions available .045" square posts on .156" centers Customization available Standard off white insulator color High current capability | |
| Features Standard polarization and locking ramp Multiple positions available .025" square posts on .100" centers Stackable insulator Low profile insulator/contact design Customization available Standard white insulator color | |
| Flat Cable IDC Headers, Plugs, Sockets | |
| Headers, Housing, Shunts, Receptacle Strips |