Central Components Mfg. Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Product Name Notes
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and...
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25 and...
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25,37 and...
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Available in three port spacings Multiple gender and...
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 15, 26, 44, 62 and 78...
Features Conforms to SCSI (Small Computer System Interface) standards 68 contacts standard Three levels of gold plating on contacts Available in standard or reverse PC board layout PBT housing rated...
Display Ports
Headers, Housing, Shunts, Receptacle Strips
Converts low-swing AC coupled differential input to HDMI rev 1.3 compliant open-drain current steering Rx terminated differential output. Compliant to VESA Interop Guidelines HDMI level shifting operation up to 2.5Gbps...
Receptacle, through hole, PCB board mount type. Uncompressed, all-gitial audio/video interface. Fully backwards compatible with DVI