SERIES = DSD -- DUAL PORT STACKED RIGHT ANGLE PCB MOUNT
Central Components Mfg.Dual Port Stacked Right Angle PCB MountSeries = DSD
Description
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106
Meets FCC Part 15 Subpart J emission limits
Available in three port spacings
Multiple gender and size combinations
EMI/RFI shielded
Standard black insulator color
Optional white insulator color
Bright tin shell finish
Multiple grounding and mounting options
Customization available
Central Components Mfg.
Done
Description
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106
Meets FCC Part 15 Subpart J emission limits
Available in three port spacings
Multiple gender and size combinations
EMI/RFI shielded
Standard black insulator color
Optional white insulator color
Bright tin shell finish
Multiple grounding and mounting options
Customization available
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106
Meets FCC Part 15 Subpart J emission limits
Available in three port spacings
Multiple gender and size combinations
EMI/RFI shielded
Standard black insulator color
Optional white insulator color
Bright tin shell finish
Multiple grounding and mounting options
Customization available
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106