Central Components Mfg. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
| Product Name | Notes |
|---|---|
| Features Conforms JEDEC specifications Low profile design High temperature Intel approved insulator available Visual and mechanical polarization pegs Open frame for contact inspection/repair Extraction tool slots Automatic insertion machine compatible... | |
| Features Conforms to EIA and JEDEC specifications Lowest profile available Windows allow for inspection and/or repair of solder joints Integral polarization/alignme nt pegs available Can be reflow soldered by all... | |
| Features Conforms to EIA and JEDEC specifications Lowest profile design Closed bottom anti-wicking design Visual and mechanical polarization Automatic insertion machine compatible | |
| Features Conforms to MIL-S-83734 and EIA RS415 standards Dual wipe contact design Anti-wicking design Compact design for high density packaging Fast and easy package installation Standard black insulator color | |
| Features Meets MIL-C-83505 standards Conforms to DIN 41651 specifications Ribbed cover for positive cable location Grooved cable positioning Mass terminates with .050" flat cable Key polarization Standard black insulator color... | |
| Features Multiple positions available Ribbed cover for positive cable location Single and dual layer termination cable location Standard black insulator color Polarizing keys available Compact design for space savings CFC... | |
| Features Precision machined sockets Funnel shaped four fingered contacts Low profile for maximum packaging density Closed bottom sleeve anti-wicking design Standard black insulator color Customization available | |
| Flat Cable IDC Headers, Plugs, Sockets | |
| IC, PLCC and SOJ Sockets |