Central Components Mfg. High Density Crimp & Poke Series = HDSC

Description
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Accepts 30 AWG through 24 AWG wire Bright tin shell finish Standard black insulator color Optional white insulator color Industry standard 15, 26, 44, 62 and 78 positions Grounding indents on male plugs Multiple plating options available Backshell/over mold compatible
Description
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Accepts 30 AWG through 24 AWG wire Bright tin shell finish Standard black insulator color Optional white insulator color Industry standard 15, 26, 44, 62 and 78 positions Grounding indents on male plugs Multiple plating options available Backshell/over mold compatible

Suppliers

Company
Product
Description
Supplier Links
High Density Crimp & Poke - Series = HDSC - Central Components Mfg.
Middlesex, NJ, USA
High Density Crimp & Poke
Series = HDSC
High Density Crimp & Poke Series = HDSC
Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Accepts 30 AWG through 24 AWG wire Bright tin shell finish Standard black insulator color Optional white insulator color Industry standard 15, 26, 44, 62 and 78 positions Grounding indents on male plugs Multiple plating options available Backshell/over mold compatible

Features

  • Conforms to MIL-C-24308 D standards
  • Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106
  • Meets FCC Part 15 Subpart J emission limits
  • Accepts 30 AWG through 24 AWG wire
  • Bright tin shell finish
  • Standard black insulator color
  • Optional white insulator color
  • Industry standard 15, 26, 44, 62 and 78 positions
  • Grounding indents on male plugs
  • Multiple plating options available
  • Backshell/over mold compatible
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Electrical Connectors
Product Number Series = HDSC
Product Name High Density Crimp & Poke
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details