SERIES = DMR/DFT -- .318" (8.08MM) RIGHT ANGLE PCB MOUNT
Central Components Mfg..318" (8.08mm) Right Angle PCB MountSeries = DMR/DFT
Description
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards
Meets FCC Part 15 Subpart J emission limits
Industry standard 9, 15, 25,37 and 50 positions
Standard and high profile designs available
Standard tin shell finish
Optional yellow chromate over zinc shell
Standard black insulator color
Grounding indents on male plugs
Customization available
Central Components Mfg.
Done
Description
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards
Meets FCC Part 15 Subpart J emission limits
Industry standard 9, 15, 25,37 and 50 positions
Standard and high profile designs available
Standard tin shell finish
Optional yellow chromate over zinc shell
Standard black insulator color
Grounding indents on male plugs
Customization available
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards
Meets FCC Part 15 Subpart J emission limits
Industry standard 9, 15, 25,37 and 50 positions
Standard and high profile designs available
Standard tin shell finish
Optional yellow chromate over zinc shell
Standard black insulator color
Grounding indents on male plugs
Customization available
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC 48-B106 standards