Central Components Mfg. RF Connectors Series = CRF

Description
Features Note: This page represents major RF connector types. However, many more types, features and sizes are available. Please call or use our Contact Us page for more information or use the Part Number Inquiry form, left. BNC: Usable with low reflection to 1GHz on 50Ω cable. Superior performance to 500 MHz on 75Ω cable. Meets Mil-C-39012 and Mil-A-55339 standards. Quick disconnect bayonet coupling designs available. TNC: Superior performance to 4GHz on flexible cable. Meets Mil C-39012 and Mil-A-55339 standards. Available in 50Ω and 75Ω designs. Exceptional reliability and durability. SMA: Superior low reflection and constant 50Ω impedance. Reliable broadband performance DC to 18GHz. Meets Mil-C-39012 and Mil-A-55339 standards. Receptacles conform to Mil-C-83517. Twin-AX: Superior performance for low frequency applications. Meets Mil-C-3655 standards.
Description
Features Note: This page represents major RF connector types. However, many more types, features and sizes are available. Please call or use our Contact Us page for more information or use the Part Number Inquiry form, left. BNC: Usable with low reflection to 1GHz on 50Ω cable. Superior performance to 500 MHz on 75Ω cable. Meets Mil-C-39012 and Mil-A-55339 standards. Quick disconnect bayonet coupling designs available. TNC: Superior performance to 4GHz on flexible cable. Meets Mil C-39012 and Mil-A-55339 standards. Available in 50Ω and 75Ω designs. Exceptional reliability and durability. SMA: Superior low reflection and constant 50Ω impedance. Reliable broadband performance DC to 18GHz. Meets Mil-C-39012 and Mil-A-55339 standards. Receptacles conform to Mil-C-83517. Twin-AX: Superior performance for low frequency applications. Meets Mil-C-3655 standards.

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - Series = CRF - Central Components Mfg.
Middlesex, NJ, USA
RF Connectors
Series = CRF
RF Connectors Series = CRF
Features Note: This page represents major RF connector types. However, many more types, features and sizes are available. Please call or use our Contact Us page for more information or use the Part Number Inquiry form, left. BNC: Usable with low reflection to 1GHz on 50Ω cable. Superior performance to 500 MHz on 75Ω cable. Meets Mil-C-39012 and Mil-A-55339 standards. Quick disconnect bayonet coupling designs available. TNC: Superior performance to 4GHz on flexible cable. Meets Mil C-39012 and Mil-A-55339 standards. Available in 50Ω and 75Ω designs. Exceptional reliability and durability. SMA: Superior low reflection and constant 50Ω impedance. Reliable broadband performance DC to 18GHz. Meets Mil-C-39012 and Mil-A-55339 standards. Receptacles conform to Mil-C-83517. Twin-AX: Superior performance for low frequency applications. Meets Mil-C-3655 standards.

Features
Note: This page represents major RF connector types. However, many more types, features and sizes are available. Please call or use our Contact Us page for more information or use the Part Number Inquiry form, left.

  • BNC: Usable with low reflection to 1GHz on 50Ω cable. Superior performance to 500 MHz on 75Ω cable. Meets Mil-C-39012 and Mil-A-55339 standards. Quick disconnect bayonet coupling designs available.
  • TNC: Superior performance to 4GHz on flexible cable. Meets Mil C-39012 and Mil-A-55339 standards. Available in 50Ω and 75Ω designs. Exceptional reliability and durability.
  • SMA: Superior low reflection and constant 50Ω impedance. Reliable broadband performance DC to 18GHz. Meets Mil-C-39012 and Mil-A-55339 standards. Receptacles conform to Mil-C-83517.
  • Twin-AX: Superior performance for low frequency applications. Meets Mil-C-3655 standards.
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category RF and Microwave Connectors
Product Number Series = CRF
Product Name RF Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 735614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details