Central Components Mfg. Multi Type Data Link Connectors Series = CDL

Description
Features For use in mass termination of cable for 28 to 24 AWG 7-strand wire Multi version has offset flanges to allow connectors to be stacked closely together Designed for use in class 2 circuits with voltages defined by the National Electrical Code Table 725-31 (a) and (b) Side entry standard, grounded at the panel Housing and insert made from glass filler polyester rated UL94V-0, black Connector is fully shielded for protection from EMI/RFI with brass plated with bright tin Four contacts standard, 0.35mm phosphor bronze with selective gold plate over nickel in contact area and tin over nickel on solder tails
Description
Features For use in mass termination of cable for 28 to 24 AWG 7-strand wire Multi version has offset flanges to allow connectors to be stacked closely together Designed for use in class 2 circuits with voltages defined by the National Electrical Code Table 725-31 (a) and (b) Side entry standard, grounded at the panel Housing and insert made from glass filler polyester rated UL94V-0, black Connector is fully shielded for protection from EMI/RFI with brass plated with bright tin Four contacts standard, 0.35mm phosphor bronze with selective gold plate over nickel in contact area and tin over nickel on solder tails

Suppliers

Company
Product
Description
Supplier Links
Multi Type Data Link Connectors - Series = CDL - Central Components Mfg.
Middlesex, NJ, USA
Multi Type Data Link Connectors
Series = CDL
Multi Type Data Link Connectors Series = CDL
Features For use in mass termination of cable for 28 to 24 AWG 7-strand wire Multi version has offset flanges to allow connectors to be stacked closely together Designed for use in class 2 circuits with voltages defined by the National Electrical Code Table 725-31 (a) and (b) Side entry standard, grounded at the panel Housing and insert made from glass filler polyester rated UL94V-0, black Connector is fully shielded for protection from EMI/RFI with brass plated with bright tin Four contacts standard, 0.35mm phosphor bronze with selective gold plate over nickel in contact area and tin over nickel on solder tails

Features

  • For use in mass termination of cable for 28 to 24 AWG 7-strand wire
  • Multi version has offset flanges to allow connectors to be stacked closely together
  • Designed for use in class 2 circuits with voltages defined by the National Electrical Code Table 725-31 (a) and (b)
  • Side entry standard, grounded at the panel
  • Housing and insert made from glass filler polyester rated UL94V-0, black
  • Connector is fully shielded for protection from EMI/RFI with brass plated with bright tin
  • Four contacts standard, 0.35mm phosphor bronze with selective gold plate over nickel in contact area and tin over nickel on solder tails
Supplier's Site
Single Type Data Link Connectors - Series = CDL - Central Components Mfg.
Middlesex, NJ, USA
Single Type Data Link Connectors
Series = CDL
Single Type Data Link Connectors Series = CDL
Features For use in mass termination of cable for 28 to 24 AWG 7-strand wire Multi version has offset flanges to allow connectors to be stacked closely together Designed for use in class 2 circuits with voltages defined by the National Electrical Code Table 725-31 (a) and (b) Side entry standard, grounded at the panel Housing and insert made from glass filler polyester rated UL94V-0, black Connector is fully shielded for protection from EMI/RFI with brass plated with bright tin Four contacts standard, 0.35mm phosphor bronze with selective gold plate over nickel in contact area and tin over nickel on solder tails

Features

  • For use in mass termination of cable for 28 to 24 AWG 7-strand wire
  • Multi version has offset flanges to allow connectors to be stacked closely together
  • Designed for use in class 2 circuits with voltages defined by the National Electrical Code Table 725-31 (a) and (b)
  • Side entry standard, grounded at the panel
  • Housing and insert made from glass filler polyester rated UL94V-0, black
  • Connector is fully shielded for protection from EMI/RFI with brass plated with bright tin
  • Four contacts standard, 0.35mm phosphor bronze with selective gold plate over nickel in contact area and tin over nickel on solder tails
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Electrical Connectors
Product Number Series = CDL
Product Name Multi Type Data Link Connectors
Voltage Rating 30 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A25000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details